location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6545b AMD Turion II Dual Core M620 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 6545b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN244EA
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Nov 2010
Product end of life date
brochure (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 6545b AMD Turion II Dual Core M620 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Turion II Dual Core M620 2,5 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR2-SDRAM 800 MHz 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4200
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 55 Wh 5,15 h 90 W
  • - Windows 7 Professional 32-bit
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 6545b AMD Turion II Dual Core M620 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional :
The long product name of HP ProBook 6545b AMD Turion II Dual Core M620 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProBook 6545b Notebook PC
More>>>
HP ProBook 6545b AMD Turion II Dual Core M620 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional:
The official description of HP ProBook 6545b AMD Turion II Dual Core M620 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Challenge the Status Quo: for professionals needing a notebook that balances innovative business features with mobility, productivity and value; it features a 39,6 cm (15.6") diagonal HD LED-backlit display and AMD Business Class Solutions.

• The HP ProBook 6545b Notebook PC blends stylish design with innovative features. A magnesium alloy support structure provides increased durability, and strong metal alloy hinges with hardened steel pin axles are designed to withstand extensive use.


• Choose from either the touchpad or the optional pointstick 1 input device based on your personal preference. The touch-sensitive calculator button complements the numeric keypad to offer quick access to the calculator functionality.


• Our notebooks are designed to help boost your productivity. For example use HP QuickLook 3 2 to access mail and contact information in seconds without booting up and HP QuickWeb 3 to access the web in seconds even if your notebook is turned off


• Optional HP Fingerprint Sensor 4 eliminates the need to remember user names and passwords by allowing you to use fingerprint authentication to log onto Windows as well as web sites by using single sign-on capabilities.


• Whether you’re across the street or across the country, HP’s integrated wireless technologies 1, 4, 5 have got you covered. Experience faster connections in more places than ever before 5 and get more done with HP Mobile Broadband.


• With innovative engineering and HP Total Test Process – a multi-tiered product validation process with more than 95,000 hours of testing per platform – you get a reliable and durable notebook that can go the distance.


• The optional HP Docking Station and HP Advanced Docking Station allow you to simply dock your notebook in one easy step and utilize peripherals without needing to plug and unplug your accessories to your notebook every time.


1 Sold separately or as an optional feature

2 HP QuickLook 3 is accessible when the notebook is off in Windows XP, Windows Vista or Windows 7-based systems. Timing may vary depending on the system configuration

3 HP QuickWeb is accessible when the notebook is in Windows XP or Vista or Windows 7-based systems. Timing may vary depending on the system configuration. Internet access required. Not available on HP ProBook s-series or HP Mini

4 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited

5 Gobi wireless technology requires separately purchased wireless data service contracts. Check with local service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions and other factors.

Short summary description HP ProBook 6545b AMD Turion II Dual Core M620 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional:
This short summary of the HP ProBook 6545b AMD Turion II Dual Core M620 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 6545b, AMD Turion II Dual Core, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook 6545b AMD Turion II Dual Core M620 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional:
This is an auto-generated long summary of HP ProBook 6545b AMD Turion II Dual Core M620 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProBook 6545b. Processor family: AMD Turion II Dual Core, Processor model: M620, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Professional. Weight: 2,51 kg

Design
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Cache external
2048 KB
Processor family *
AMD Turion II Dual Core
Processor model *
M620
Processor frequency *
2,5 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4200
Discrete graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
AMD M880G
Keyboard
Pointing device
Touchpad + Scroll zone
Full-size keyboard
Yes
Software
Operating system architecture
32-bit
Operating system installed *
Windows 7 Professional
Battery
Number of battery cells
6
Battery capacity *
55 Wh
Battery life (max)
5,15 h
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
371,4 mm
Depth
248 mm
Height
34,8 mm
Weight *
2,51 kg
Other features
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wireless option type
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-10-17 22:32:05
Uk has collected 3 expert reviews for HP ProBook 6545b AMD Turion II Dual Core M620 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%