Epson logo

Epson C12C890121 printer belt

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191575
Info modified on:
03 Aug 2022, 13:35:50
Long product name Epson C12C890121 printer belt:

Paper roll belt

Short summary description Epson C12C890121 printer belt:

Epson C12C890121, - Epson Stylus Pro 4000 - 17 - Epson Stylus Pro 4400 - 17" A2 - Epson Stylus Pro 4450 - 17"..., Japan, 1 pc(s), 70 mm, 425 mm, 30 mm

Long summary description Epson C12C890121 printer belt:

Epson C12C890121. Compatibility: - Epson Stylus Pro 4000 - 17 - Epson Stylus Pro 4400 - 17" A2 - Epson Stylus Pro 4450 - 17"..., Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 70 mm, Package depth: 425 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.