location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB037A#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:15:08
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier :
The long product name of HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Get laser quality speeds of up to 12 ppm black, 10 ppm colour – and up to 25% lower cost than lasers[p1]. Share print, fax, and copy functions with built-in Ethernet networking. Scan, copy and fax documents using 50-sheet auto document feeder.
More>>>
HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier:
The official description of HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add colour to your business with this energy-efficient all-in-one. Get professional-quality colour at a cpp up to 50% lower than lasers[p1], plus Laser Quality Speeds[p2] of up to 12 ppm black, 10 ppm colour. Choose draft mode for blistering print and copy speeds of up to 35 ppm black, 34 ppm colour. Maximise your team’s productivity with easy networking, two-sided printing/copying and 50-sheet ADF. Get even more features with L7680 and L7780 models including Direct Digital Filing.

Short summary description HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier:
This short summary of the HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier

Long summary description HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier:
This is an auto-generated long summary of HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier based on the first three specs of the first five spec groups.

HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier

Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:06:28
Uk has collected 4 expert reviews for HP Officejet Pro L7580 All-in-One Printer, Fax, Scanner, Copier and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%