location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu WI400 mouse Right-hand RF Wireless Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WI400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K433-L100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699346095
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu WI400 mouse Right-hand RF Wireless Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 1600 DPI Black
  • - Right-hand RF Wireless 10 m
  • - Buttons quantity: 3
  • - 2 AAA Rechargeable
Warranty: 2 years
Long product name Fujitsu WI400 mouse Right-hand RF Wireless Laser 1600 DPI :
The long product name of Fujitsu WI400 mouse Right-hand RF Wireless Laser 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Laser Mouse WI400, 2.4 GHz, 800/1200/1600 DPI, 10 m, 2x AAA, 55 g, Black
More>>>
Fujitsu WI400 mouse Right-hand RF Wireless Laser 1600 DPI:
The official description of Fujitsu WI400 mouse Right-hand RF Wireless Laser 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu Wireless Laser Mouse WI400 comes in slim and sleek design with proven Fujitsu engineering quality. The state-of-the-art laser sensor enables the ultra precision and power saving with switchable 3-step resolution: 800 dpi, 1200 dpi and 1600 dpi. The convenient 2.4 GHz RF wireless connection supports up to 10m-range with comfort. Fujitsu Wireless Laser Mouse WI400 makes your life easy with a few clicks by fingertips.

Short summary description Fujitsu WI400 mouse Right-hand RF Wireless Laser 1600 DPI:
This short summary of the Fujitsu WI400 mouse Right-hand RF Wireless Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu WI400, Right-hand, Laser, RF Wireless, 1600 DPI, Black

Long summary description Fujitsu WI400 mouse Right-hand RF Wireless Laser 1600 DPI:
This is an auto-generated long summary of Fujitsu WI400 mouse Right-hand RF Wireless Laser 1600 DPI based on the first three specs of the first five spec groups.

Fujitsu WI400. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product colour *
Black
Ergonomics
Wireless range
10 m
Plug and Play
Yes
Power
Rechargeable
Yes
Number of batteries supported
2
Battery type
AAA
Power
Power consumption
50 mA
System requirements
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 55 °C
Weight & dimensions
Width
61 mm
Depth
91 mm
Height
30 mm
Weight
-, 55
Packaging content
User guide
Yes
Other features
Compatible operating systems
Windows XP/Vista/7.
USB 2.0 ports quantity
1
Mouse dimensions (WxDxH)
61 x 91,1 x 29,5 mm
USB required
Yes