location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PS23N1THIN50 KVM cable Black 15 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 ft 3-in-1 Universal Ultra Thin PS/2 KVM Switch Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS23N1THIN50
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name StarTech.com PS23N1THIN50 KVM cable Black 15 m :
The long product name of StarTech.com PS23N1THIN50 KVM cable Black 15 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50 ft. PS/2 Ultra-Thin 3-in-1 KVM Cable
More>>>
StarTech.com PS23N1THIN50 KVM cable Black 15 m:
The official description of StarTech.com PS23N1THIN50 KVM cable Black 15 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com's thin, universal 3-in-1 KVM switch cables are designed to be the highest quality tangle-free KVM switch cables available. These cables combine separate keyboard, monitor, and mouse in to one cable split apart at each end, which helps to reduce confusing tangling – making troubleshooting and maintenance easier. Their thin cable construction saves spaces and gives a neater appearance in the cable’s application. The single-cable construction also increases flexibility while the reduced weight limits the stress placed on KVM switch connectors

This design makes them inherently tangle-free and easier to manage since the total cable count is reduced to 1/3 PC99 compliant color-coded connector ends. They are compatible with any KVM switch capable of using standard console connections like the StarView, OmniView, SwitchView, Compaq, IBM, or the MasterView.

The VGA video section of the cable is coaxial which eliminates picture “ghosting” and fuzzy images. The universal thin KVM switches are available in a wide range of lengths from 2 to 25 feet and offer PS/2 connections.

Short summary description StarTech.com PS23N1THIN50 KVM cable Black 15 m:
This short summary of the StarTech.com PS23N1THIN50 KVM cable Black 15 m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PS23N1THIN50, 15 m, Black, HDDB15 (M-F), 2x PS/2 (M-M)

Long summary description StarTech.com PS23N1THIN50 KVM cable Black 15 m:
This is an auto-generated long summary of StarTech.com PS23N1THIN50 KVM cable Black 15 m based on the first three specs of the first five spec groups.

StarTech.com PS23N1THIN50. Cable length: 15 m, Product colour: Black. Connector(s): HDDB15 (M-F), 2x PS/2 (M-M)

Performance
Product colour
Black
Cable length *
15 m
Other features
Connector(s)
HDDB15 (M-F), 2x PS/2 (M-M)
Brand Image Product code Product Stock Price from
Neomounts PS23N1THIN25 KVM cable Black 7,5 m Neomounts PS23N1THIN25 KVM cable Black 7,5 m
(show image)
PS23N1THIN25 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts PS23N1THIN15 KVM cable Black 5 m Neomounts PS23N1THIN15 KVM cable Black 5 m
(show image)
PS23N1THIN15 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts PS23N1THIN6 KVM cable Black 2 m Neomounts PS23N1THIN6 KVM cable Black 2 m
(show image)
PS23N1THIN6 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts PS23N1THIN10 KVM cable Black 3 m Neomounts PS23N1THIN10 KVM cable Black 3 m
(show image)
PS23N1THIN10 PS23N1THIN10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)