location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9) interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S422ISO
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2017 19:00:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9) interface cards/adapter :
The long product name of StarTech.com 2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9) interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9)
More>>>
StarTech.com 2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9) interface cards/adapter:
The official description of StarTech.com 2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9) interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 isolated RS-422/RS-485 serial ports to your system with StarTech.com’s PCI2S422ISO PCI card. The optically isolated ports ensure effective data transmission over long distances, even in electrically noisy environments. Dip switches located on the card let you choose between RS-422 and RS-485 formats for each port, depending upon your application needs.

The DB9 connectors let you connect serial peripherals like high-speed modems, touch screen monitors and printers. Suitable for industrial applications, this card is compatible with a wide range of operating systems, including Windows, DOS, Linux, and Unix.

Short summary description StarTech.com 2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9) interface cards/adapter:
This short summary of the StarTech.com 2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9) interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9), PCI, 0 - 55 °C, 0 - 65 °C, 0,23 Mbit/s, Wired, 126 x 102

Long summary description StarTech.com 2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9) interface cards/adapter:
This is an auto-generated long summary of StarTech.com 2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9) interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 2 Port RS-422/RS-485 Optically Isolated Serial PCI Card (DB9). Host interface: PCI. Data transfer rate: 0,23 Mbit/s, Connectivity technology: Wired, Dimensions (WxDxH): 126 x 102

Ports & interfaces
Host interface *
PCI
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
0 - 65 °C
Other features
Data transfer rate
0,23 Mbit/s
I/O ports
2 - DB 9-pin Serial Male
Connectivity technology
Wired
Dimensions (WxDxH)
126 x 102
Power requirements
120 mA @ 5V
Brand Image Product code Product Stock Price from
StarTech.com PCI2S4851050 interface cards/adapter Internal Serial StarTech.com PCI2S4851050 interface cards/adapter Internal Serial
(show image)
PCI2S4851050 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART 0.00
(excl. VAT)
0 (incl. VAT)