location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10 ft. AT Modem Cable DB9F-DB25M serial cable Grey 3,05 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft. AT Modem Cable DB9F-DB25M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC10MF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030772945 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:55:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name StarTech.com 10 ft. AT Modem Cable DB9F-DB25M serial cable Grey 3,05 m :
The long product name of StarTech.com 10 ft. AT Modem Cable DB9F-DB25M serial cable Grey 3,05 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10 ft. AT Modem Cable DB9F-DB25M
More>>>
StarTech.com 10 ft. AT Modem Cable DB9F-DB25M serial cable Grey 3,05 m:
The official description of StarTech.com 10 ft. AT Modem Cable DB9F-DB25M serial cable Grey 3,05 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The StarTech.com AT modem cables are fully molded and shielded for reliability and durability in any environment. They are capable of supporting sustained transfer rates in excess of 430 kbps with an extremely low error rate, making them suitable for any application.

Short summary description StarTech.com 10 ft. AT Modem Cable DB9F-DB25M serial cable Grey 3,05 m:
This short summary of the StarTech.com 10 ft. AT Modem Cable DB9F-DB25M serial cable Grey 3,05 m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10 ft. AT Modem Cable DB9F-DB25M, Grey, 3,05 m

Long summary description StarTech.com 10 ft. AT Modem Cable DB9F-DB25M serial cable Grey 3,05 m:
This is an auto-generated long summary of StarTech.com 10 ft. AT Modem Cable DB9F-DB25M serial cable Grey 3,05 m based on the first three specs of the first five spec groups.

StarTech.com 10 ft. AT Modem Cable DB9F-DB25M. Product colour: Grey, Cable length: 3,05 m

Features
Product colour *
Grey
Features
Cable length *
3,05 m