location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MarkNet X2030t Token Ring (4/16) - 3-ports print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MarkNet X2030t Token Ring (4/16) - 3-ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46D0000
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2018 06:20:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lexmark MarkNet X2030t Token Ring (4/16) - 3-ports print server Ethernet LAN:
This short summary of the Lexmark MarkNet X2030t Token Ring (4/16) - 3-ports print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MarkNet X2030t Token Ring (4/16) - 3-ports, Ethernet LAN, 16 Mbit/s, HTTP, SNMPv1, SNMPv2c, WINS, SLPv1, IGMP, BOOTP, RARP, DHCP, TFTP, TCP/IP IPv4, IPX/SPX,..., Windows 2000 Windows 98 SE Windows NT 4.0/4.0 Server Windows 95 Windows Me Windows XP..., 1x Ethernet RJ-45 1x DB-9 2x Centronics IEEE 1284 1x RS-232C D-Sub (25-pin)

Long summary description Lexmark MarkNet X2030t Token Ring (4/16) - 3-ports print server Ethernet LAN:
This is an auto-generated long summary of Lexmark MarkNet X2030t Token Ring (4/16) - 3-ports print server Ethernet LAN based on the first three specs of the first five spec groups.

Lexmark MarkNet X2030t Token Ring (4/16) - 3-ports. Network connection type: Ethernet LAN. Data transfer rate: 16 Mbit/s, Supported protocols: HTTP, SNMPv1, SNMPv2c, WINS, SLPv1, IGMP, BOOTP, RARP, DHCP, TFTP, TCP/IP IPv4, IPX/SPX,..., Compatible operating systems: Windows 2000 Windows 98 SE Windows NT 4.0/4.0 Server Windows 95 Windows Me Windows XP...

Network
Network connection type *
Ethernet LAN
Other features
Data transfer rate
16 Mbit/s
I/O ports
1x Ethernet RJ-45 1x DB-9 2x Centronics IEEE 1284 1x RS-232C D-Sub (25-pin)
Supported protocols
HTTP, SNMPv1, SNMPv2c, WINS, SLPv1, IGMP, BOOTP, RARP, DHCP, TFTP, TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC)
Other features
Compatible operating systems
Windows 2000 Windows 98 SE Windows NT 4.0/4.0 Server Windows 95 Windows Me Windows XP Home/Professional Windows Server 2003 Mac OS 8.6 - 9.x Mac OS X UnixWare 7.0, 7.1, 7.1.1 Compaq (Digital) UNIX 4.0D Compaq Tru64 UNIX 4.0F, 5.1 HP-UX 10.20, 11.00 SCO OpenServer 5.0.4, 5.0.5, 5.0.6 SGI IRIX 6.5.x Sun Solaris 7, 8, 9, 10 Sun Solaris x86 7, 8, 9 IBM AIX 4.3.3, 5.1 Novell NetWare 3.2, 4.2, 5.x, 6.x Red Hat Linux 7.2, 7.3, 8.0 SuSE Linux 7.2, 7.3, 8.0
Country Distributor
United Kingdom 1 distributor(s)