location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP [Set of 2] 702 ink cartridge 2 pc(s) Original Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
[Set of 2] 702
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC660AA_2
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP [Set of 2] 702 ink cartridge 2 pc(s) Original Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Supply type: Multi pack
  • - Standard Yield
  • - Black ink page yield: 600 pages
  • - Black ink cartridges quantity: 2
  • - Brand compatibility: HP
  • - 2 pc(s)
More>>>
Short summary description HP [Set of 2] 702 ink cartridge 2 pc(s) Original Standard Yield Black:
This short summary of the HP [Set of 2] 702 ink cartridge 2 pc(s) Original Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP [Set of 2] 702, Standard Yield, Black, Pigment-based ink, 20 ml, 2 pc(s), 600 pages

Long summary description HP [Set of 2] 702 ink cartridge 2 pc(s) Original Standard Yield Black:
This is an auto-generated long summary of HP [Set of 2] 702 ink cartridge 2 pc(s) Original Standard Yield Black based on the first three specs of the first five spec groups.

HP [Set of 2] 702. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 20 ml, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 2 pc(s), Black ink page yield: 600 pages

Features
Black ink type
Pigment-based ink
Compatibility *
HP Officejet J3500, HP Officejet J3600, HP Officejet J5500
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
2
Black ink volume
20 ml
Black ink page yield *
600 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
CC660AA
Country of origin
Ireland
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-5 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
100 mm
Depth
116 mm
Height
37 mm
Package width
100 mm
Package depth
116 mm
Package height
37 mm
Package weight
80 g
Package type
Box