- - Netbook Silver
- - Intel Atom® N450 1,66 GHz
- - 30,7 cm (12.1") 1366 x 768 pixels LED backlight 16:9
- - 2 GB DDR2-SDRAM
- - 250 GB
- - Ethernet LAN 10,100 Mbit/s Bluetooth 2.1+EDR
- - Lithium-Ion (Li-Ion) 6 h
- - Windows 7 Home Premium
1201PN-SIV010M - Intel Atom N450 (512K Cache, 1.66 GHz), 12.1" LED WXGA (1366x768), 2GB DDR2, 250GB SATA HDD, NVidia ION 2, Fast Ethernet, WLAN 802.11b/g/n, Bluetooth 2.1, 0.3M WebCam, Microsoft Windows 7 Home Premium
12.1" Widescreen display with HD 1366 X768
Experience the clear and vibrant pictures and movies you've previously enjoyed on a bigger scale with the EeePC™ 1201PN. With the largest screen ever featured on an EeePC™, its 12.1" widescreen 16:9 display provides HD quality visuals at resolutions of up to 1366 x 768.
Experience an Immersive Multimedia World
Armed with Intel® Atom™ N450 processor and the next generation NVIDIA® ION™ graphics platform, the ASUS Eee PC 1201PN delivers out-of-this-world visuals on their 12.1-inch High Definition plus (1366 x 768) display. With HDMI compatibility and SRS virtual 5.1 channel surround sound; they are designed to lure you into an immersive multimedia world.
The Eee PC™ 1201PN also comes preinstalled with ArcSoft SimHD, which upscales standard definition video content to high definition. SimHD, a plug-in for ArcSoft TotalMedia Theater, dramatically enhances the quality of images and supports a wide range of file formats. Users can enjoy a smooth HD video experience on the unit's 12.1" high definition screen, or have the option of enjoying full 1080p HD video with true-fidelity 7.1 audio on HDTVs via the built-in HDMI port.
Ergonomic Chiclet Keyboard for Unsurpassed Comfort
The Eee PC™ Seashell's chiclet keyboard is more comfortable and less fatiguing to type on for prolonged
Bridge the communication gap with the Eee PC 1201PN
With 802.11n WiFi support, the Eee PC 1201PN lets you enjoy faster surfing speeds and higher throughput to ensure that you stay connected to the business world. Its built-in 0.3M webcam, microphone and speaker lets you participate in conference calls via Skype. The 1201PN ensures that you have clear and open lines of communications with the people that matter at all times.
Massive Storage for Massive Multimedia Collections
The Eee PC™ 1201PN is fully equipped to handle the large amounts of memory that digital media consumes. Boasting a 250GB HDD and 500GB*** of online ASUS WebStorage—a total of 750GB—the Eee PC™ 1201PN provides ample storage for users' movies, music and photos. ASUS WebStorage not only makes it easy for users to share their media with friends and family, it grants them access to free games, desktop wallpapers, and software via a simple drag and drop interface.
Seamless Communication : Bluetooth V2.1 (Optional)
With built-in Bluetooth support, the Eee PC™ lets you easily transfer data between Bluetooth-enabled devices' and brings forth excellent connectivity where work, learn and play experiences are enhanced by applications that easily connect two or more users remotely. Built-in 0.3M camera for instant video conference & msn chatting.
* Operation lifetime subject to product model, normal usage conditions and configurations. For more information, please visit here. The estimated maximum battery life in Windows® 7 is measured with MobileMark® 2007.
** Availability is dependent on selected model, country or operator support. Check with your local ASUS website for more details.
*** Complimentary one-year 500GB ASUS WebStorage trial. Please visit www.asuswebstorage.com for more details. Specifications are subject to change without prior notice. Please visit www.asus.com for more information.
ASUS 1201PN-SIV010M, Intel Atom®, 1,66 GHz, 30,7 cm (12.1"), 1366 x 768 pixels, 2 GB, 250 GB
ASUS 1201PN-SIV010M. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1,66 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1,46 kg