location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year) Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
x2
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-p019tu + McAfee Scratch Card 1PC User (1 Year)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y8H56PA_SNS_BUNDLE
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year) Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Atom x5-Z8350 (2MB Cache, 1.44GHz)
  • - 25.7 cm (10.1") 1280 x 800 IPS Touch
  • - 2GB (1600MHz) DDR3L-SDRAM & 500GB HDD, 32GB Flash
Warranty: 1 Year Full Standard Extended Warranty
Long product name HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year) Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver :
The long product name of HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year) Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom x5-Z8350 (2MB Cache, 1.44GHz), 2GB DDR3L-SDRAM, 500GB HDD, 32GB Flash, 25.7 cm (10.1") 1280 x 800 IPS Touch, Intel HD Graphics 400, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit + McAfee Scratch Card 1PC User (1 Year)
More>>>
HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year) Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
The official description of HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year) Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A simple detachable PC that gives you all the essentials and four different modes. It opens up new possibilities at an affordable price.

The adaptable detachable

Go beyond laptop and tablet with stand and tent modes. With a thin and light design and unique magnetic hinge you can pick the perfect mode to work, watch, play and go.

Long-running. Quick-charging.

With up to 11 hours of battery life and a 50% charge in 30 minutes, you can work longer, watch more, and stay connected.

Capture the moment, not your fingers.

Designed so you can get the best shot, the 5MP rear camera is placed in the corner to keep your fingers out of the picture.

Short summary description HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year) Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year) Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year), Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, 532 GB

Long summary description HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year) Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year) Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year). Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8350
Processor cores
4
Processor threads
4
Processor boost frequency
1,92 GHz
Processor frequency *
1,44 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 592
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Atom x5 Series
Processor codename
Cherry Trail
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x1
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
2 GB
Storage
Total storage capacity *
532 GB
Storage media *
HDD+Flash
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
500 MHz
On-board graphics card dynamic frequency (max)
500 MHz
Maximum on-board graphics card memory
2 GB
Number of execution units
12
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Audio decoders
DTS Studio Sound
Camera
Front camera
Yes
Front camera resolution (numeric)
0,9 MP
Front camera HD type
HD
Rear camera
Yes
Rear camera resolution (numeric)
5 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
DVI port
No
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Processor package size
17 x 17 mm
Processor code
SR2KT
Embedded options available
No
Intel Secure Boot
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Boot Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
93361
Conflict-Free processor
Yes
Brand-specific features
HP 3D DriveGuard
Yes
HP speaker type
HP Dual Speakers
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP front camera
HP TrueVision HD
HP rear camera
HP Wide Vision 5MP
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
32,5 Wh
Power
AC adapter power
45 W
Security
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
265 mm
Depth
170 mm
Height
16,2 mm
Weight (tablet mode)
580 g
Width (tablet mode)
26,5 cm
Depth (tablet mode)
17 cm
Height (tablet mode)
9,2 mm
Weight *
1,09 kg
Packaging content
Warranty card
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:14:13
Uk has collected 5 expert reviews for HP x2 10-p019tu + McAfee Scratch Card 1PC User (1 Year) Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%