location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 95257 networking cable White 0,25 m Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
95257
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95257 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849952579
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 13:53:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 95257 networking cable White 0,25 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Prewired, unshielded LAN cable with 2x RJ45 plugs for connecting network components
  • - High-quality copper-clad aluminium wire (CCA) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Latch protection on the RJ45 connector prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - Bend protection and a sturdy PVC jacket effectively protect the Ethernet cable from breakage
  • - The CAT 6 network cable is suitable for Gigabit Ethernet with a speed of up to 10/100/1000 Mbit/s
  • - Length of the network cable indicated on the overmoulded slimline strain relief
  • - Network connector: pair sequence according to EIA/TIA 568B
Long product name Goobay 95257 networking cable White 0,25 m Cat6 U/UTP (UTP) :
The long product name of Goobay 95257 networking cable White 0,25 m Cat6 U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 6 Patch Cable, U/UTP, white
More>>>
Short summary description Goobay 95257 networking cable White 0,25 m Cat6 U/UTP (UTP):
This short summary of the Goobay 95257 networking cable White 0,25 m Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 95257, 0,25 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, White

Long summary description Goobay 95257 networking cable White 0,25 m Cat6 U/UTP (UTP):
This is an auto-generated long summary of Goobay 95257 networking cable White 0,25 m Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Goobay 95257. Cable length: 0,25 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product colour: White

Brand Image Product code Product Stock Price from
Goobay

Goobay 95524 networking cable Green 7,5 m Cat6 S/FTP (S-STP)
(show image)
95524 95524 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95515 networking cable Magenta 5 m Cat6 S/FTP (S-STP)
(show image)
95515 95515 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95514 networking cable Green 5 m Cat6 S/FTP (S-STP)
(show image)
95514 95514 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95513 networking cable Yellow 5 m Cat6 S/FTP (S-STP)
(show image)
95513 95513 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95505 networking cable Magenta 3 m Cat6 S/FTP (S-STP)
(show image)
95505 95505 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95494 networking cable Green 2 m Cat6 S/FTP (S-STP)
(show image)
95494 95494 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95492 networking cable Blue 2 m Cat6 S/FTP (S-STP)
(show image)
95492 95492 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95475 networking cable Magenta 1 m Cat6 S/FTP (S-STP)
(show image)
95475 95475 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95473 networking cable Yellow 1 m Cat6 S/FTP (S-STP)
(show image)
95473 95473 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95462 networking cable Blue 0,5 m Cat6 S/FTP (S-STP)
(show image)
95462 95462 0.00
(excl. VAT)
0 (incl. VAT)