location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DesignJet XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet XL 3600 36-in Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD23H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808437205 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:09:49
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy, scan
Warranty: A versions: 90-day limited hardware warranty; H versions: Two-year limited hardware warranty
Long product name HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN :
The long product name of HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet XL 3600 36-in Multifunction Printer
More>>>
HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN:
The official description of HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the fastest first page out[1], there’s no more waiting at the printer. Compact to fit your office, and robust to meet everyone’s demands, this MFP also provides the best network protection.[2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN:
This short summary of the HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet XL 3600 36-in Multifunction Printer, Thermal inkjet, 2400 x 1200 DPI, TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 2400 x 1200 DPI, 19.3 sec/A1, 3 A1/min

Long summary description HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN:
This is an auto-generated long summary of HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP DesignJet XL 3600 36-in Multifunction Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4. Copying: Colour copying, Copier resize: 25 - 400%. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Maximum scan resolution: 600 x 600 DPI. Maximum print size: 914 x 1219 mm, Paper tray media types: Banner, Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Satin..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Mobile printing technologies: HP ePrint

Immediate results – fastest first page out[1]

Don’t wait in front of your printer with the fastest first page out, in just 29 seconds.[1]
Free up your time with radically simple and fast batch PDF printing using HP Click software.[3]
Quickly access your personal and group folders from the 15.6 inch touchscreen, so you can print and share right away.[4]
Easily digitise your projects with automated scanning, user-centric quicksets, and post-editing capabilities.

A new standard – experience extreme reliability

Built with the most robust design for demanding environments.[1]
Best fit for your office with up to 30% smaller footprint and the most quiet operation.[5]
Flawless user experience thanks to automatic media loading and print stacking up to 100 pages.
Get the lowest running costs, with mono and colour prints at the same price and using up to 10X less energy.[1]

Secure – world's most secure large-format printer[2]

Rely on the best network protection with features like HP Secure Boot and whitelisting.[2]
Control who accesses the printer and its confidential documents with secure user authentication.
Keep your fleet secure at any time with HP JetAdvantage Security Manager.

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4
Printing colours *
Cyan, Grey, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality)
19.3 sec/A1, 3 A1/min
Print head
1
Print speed (normal quality, A1)
180 pph
Copying
Copying *
Colour copying
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, Network folder, USB
Maximum scan length
8 m
Maximum media thickness
94,1 cm
Paper handling
Maximum print size *
914 x 1219 mm
Paper tray media types *
Banner, Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.8 mm
Maximum roll length
200 m
Maximum roll width
91,4 cm
Maximum roll diameter
18 cm
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi Direct
Yes
Mobile printing technologies
HP ePrint
Performance
Product colour *
Black, Grey
Built-in display *
Yes
Internal storage capacity
500 GB
Performance
Storage media
HDD
Sound pressure level (printing)
42 dB
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (KCC)
HP segment
Business
Brand-specific features
HP Web Jetadmin
Yes
Power
Power consumption (typical)
120 W
Power consumption (off)
0,3 W
Power consumption (sleep)
14 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1500 mm
Depth
660 mm
Height
1310 mm
Weight
154 kg
Packaging data
Package width
1625 mm
Package depth
770 mm
Package height
1260 mm
Package weight
203 kg
Bundled software
HP Click[4], HP mobile, ePrint and iOS/Android support plus the HP Smart app for mobile, HP Web Jetadmin, HP JetAdvantage Security Manager, HP SmartStream[4] (optional), HP SmartTracker (optional)
Other features
Safety
USA and Canada (CSA certified); EU (LVD and EN 60950-1 compliant); Russia, Belarus, Khazakstan (EAC); Ukraine (UA); Singapore (PSB); China (CCC); Argentina (IRAM); Mexico (NYCE); India (BIS)
All-In-One-multitasking
Yes
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN:
Disclaimer

Technical specification disclaimers