location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YP34AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424057139 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:03:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Jan 2021
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Set your business apart with Original HP ink cartridges that deliver standout results you can rely on. Specifically designed to work with your HP printer, they deliver professional results and minimise wasted prints.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow :
The long product name of HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
More>>>
HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:
The official description of HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for workgroups who need dependable performance for professional-quality printing, page after page.
Count on professional-quality vibrant colour documents. Original HP ink cartridges provide impressive reliability for dependable performance and page yields, and durable results.[1] Print wit individual inks and high-yield cartridge options.[2,3]

Short summary description HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 21,7 ml, 9,9 ml

Long summary description HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 21,7 ml, Supply type: Multi pack, Colour ink page yield: 825 pages, Colour ink volume: 9,9 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 825 pages

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[6]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[7]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Cartridges designed for your printing volume
Cartridges designed for your printing volume

Original HP ink cartridges are offered in different page yield sizes to match your printing volume and ease of use. Choose among standard and high yield cartridges.

Original HP proprietary inks
Original HP proprietary inks

Achieve outstanding performance and high-quality prints at fast speeds with HP proprietary inks.

Crisp, black text and fresh colours add vibrancy to business documents
Crisp, black text and fresh colours add vibrancy to business documents

Impress with professional-quality business documents featuring brilliant, vivid colour. Print vibrant graphics and images, using pigment inks designed for the office.

Print professional documents of many types
Print professional documents of many types

Print colour reports, emails, proposals, and other business documents on a variety of papers.

Fade resistant
Fade resistant

Count on HP prints on plain papers using HP pigment inks for HP OfficeJet and HP OfficeJet Pro printers to stay legible and useful for many years.[1]

High-yield cartridges available
High-yield cartridges available

Print 2x more pages and replace cartridges less often, using Original HP high-yield ink cartridges.[2]

HP Smart app
HP Smart app

Save time with HP Smart app. Know when you are running low and easily order ink from your smartphone.[8]

Easy cartridge replacement to keep you working
Easy cartridge replacement to keep you working

Easily replace cartridges in a snap and tackle high-volume print jobs without interruptions. Original HP ink cartridges make it simple to keep printing.

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP OfficeJet 8012, 8013, 8014, 8015, 8017, 8022 / HP OfficeJet Pro 8020, 8022, 8023, 8024, 8025, 8028, 8035
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
21,7 ml
Colour ink volume
9,9 ml
Black ink page yield *
825 pages
Colour ink page yield *
825 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
3YP34AE
Country of origin
Malaysia
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
124 mm
Depth
48 mm
Height
160 mm
Weight
150 g
Package width
124 mm
Package depth
48 mm
Package height
160 mm
Package weight
190 g
Logistics data
Pallet width
119 cm
Pallet length
80 cm
Pallet height
105,2 cm
Quantity per pallet
768 pc(s)
Number of cartons per pallet
48 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
12 pc(s)
Pallet weight
180,4 kg
Master (outer) case width
266 mm
Master (outer) case length
265 mm
Master (outer) case height
227 mm
Quantity per master (outer) case
16 pc(s)
Master (outer) case weight
3,34 kg
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP 912XL 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:
Disclaimer

[1] Based on HP internal testing and Wilhelm Imaging Research Dark Storage Statement. See www. hp.com/go/printpermanence.
[2] Based on cartridge yields for HP 912XL ink cartridges compared with HP 912 standard ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Based on cartridge yields for HP 917XL ink cartridges compared with HP 912 standard ink cartridges. HP OfficeJet 8020 and HP OfficeJet Pro 8030 only. For more information, see www. hp.com/go/learnaboutsupplies.
[4] Program availability varies. For more information, visit www.hp.com/recycle.
[5] 80% of Original HP ink cartridges contain between 45-70% recycled content. See www.hp.com/go/recycle.
[6] See www.hp.com/go/suppliesclaims.
[7] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
[8] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting.