location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ultrium 230 3U Rack-mount (1drv)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium 230 3U Rack-mount (1drv)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
350545-B21
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:17:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Ultrium 230 3U Rack-mount (1drv) :
The long product name of HP Ultrium 230 3U Rack-mount (1drv). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

tape drives make backup fast, easy, affordable, reliable.
More>>>
HP Ultrium 230 3U Rack-mount (1drv):
The official description of HP Ultrium 230 3U Rack-mount (1drv) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The suitable backup routine : provides the best protection against data loss of all kinds

tape drives make backup fast, easy, affordable, reliable.

Reliable - When it comes to data protection, it's safety first. Tape has proved itself a reliable medium, and tape drives themselves have never been more reliable

Data loss is a serious threat to companies of all sizes, and catastrophic data loss can destroy a business. But most data loss isn't the result of a big disaster, it's caused by human error, viruses, and disk malfunctions. A suitable backup routine provides the best protection against data loss of all kinds. And tape technology remains the most efficient and cost-effective means to back up your system, whether you're a small business or a global 24x7 operation.

tape drives make backup : Fast - Speed is critical because your data is constantly growing while the time available for backup is shrinking. Even the slowest tape drive writes 1 MB per second and the fastest 30 MB per second - that means a 200 GB backup can be completed in less than two hours. Easy - Unlike other storage methods, tape drives offer a range of media that allows you to back up all the data on a small to medium-sized server - up to 200 GB - on a single cartridge. And tape backup captures your system setup information, as well as your data, allowing you to restore your entire system when disaster strikes. What's more, your software can schedule backups to happen automatically at the time most convenient for you. Affordable - Per gigabyte of storage, tape is the most cost-effective way to store large amounts of data. The compact size of tape cartridges also helps keep down your storage costs.

The HP StorageWorks Ultrium 230 Tape Drive is the high-performance, first-generation super drive in the HP Ultrium Family. The Ultrium 230 stores 200 GB of compressed data on a single tape at speeds of up to 108 GB per hour.

The HP StorageWorks Ultrium 230 Tape Drive is the high-performance, first-generation super drive in the HP Ultrium Family. The Ultrium 230 offers excellent capacity, superior performance and exceptional reliability. An ideal solution for network server backup where speed, capacity and reliability are critical, the Ultrium 230 stores 200 GB of compressed data on a single tape at speeds of up to108 GB per hour.

With ultimate reliability and ease of use in mind, the rugged design builds on superior LTO technology and adds advanced features to deliver a new level of data protection. The combination of higher speed and data rate matching that adjusts to the speed of the host makes the HP Ultrium 230 an ideal backup solution for over-the-network backup where minimal downtime is imperative and throughput bottlenecks can raise havoc with other types of tape drives.

Short summary description HP Ultrium 230 3U Rack-mount (1drv):
This short summary of the HP Ultrium 230 3U Rack-mount (1drv) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ultrium 230 3U Rack-mount (1drv)

Long summary description HP Ultrium 230 3U Rack-mount (1drv):
This is an auto-generated long summary of HP Ultrium 230 3U Rack-mount (1drv) based on the first three specs of the first five spec groups.

HP Ultrium 230 3U Rack-mount (1drv)

Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
HP Ultra320 SCSI Cable Kit HP Ultra320 SCSI Cable Kit
(show image)
DW063A Ultra320 SCSI Cable Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Fan for Full-Height Tape Drive HP Fan for Full-Height Tape Drive
(show image)
344257-B21 Fan for Full-Height Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical
(show image)
C7496A tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical 0.00
(excl. VAT)
0 (incl. VAT)
HP 1.5 m SCSI Cable LVD/SE HP 1.5 m SCSI Cable LVD/SE
(show image)
C5742A 1.5 m SCSI Cable LVD/SE 0.00
(excl. VAT)
0 (incl. VAT)
HP 68-pin high density to 68-pin VHD, LVD/SE Ultra2 quality SCSI Adapter for the C7401A HP 68-pin high density to 68-pin VHD, LVD/SE Ultra2 quality SCSI Adapter for the C7401A
(show image)
C7434A 68-pin high density to 68-pin VHD, LVD/SE Ultra2 quality SCSI Adapter for the C7401A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)