location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 6550b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD701EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631509241 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-450M 2,4 GHz
  • - 39,6 cm (15.6") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi DL
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 6,3 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional :
The long product name of HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProBook 6550b Notebook PC
More>>>
HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
The official description of HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP ProBook 6550b Notebook PC offers flexible options for your business needs and budget. Starting at 2.51 kg, you’ll stay productive on the go with a 39,6 cm (15.6") diagonal HD LED display, innovative security features and wireless connectivity.

• Boost performance when you need it most with your choice of Intel® Core™ i5 and i3 dual-core processors


• Multiple battery solutions available for lighter weight or extended battery life including the HP Long Life Battery


• Choose Intel® HD UMA graphics or high-performance ATI Mobility Radeon™ HD 540v discrete graphics


• Dual-pointing devices deliver greater ease of use. The flexible options include the choice of a touchpad or a touchpad with optional pointstick based on your personal preference.


• Deploy, monitor and manage security settings for multiple users from one convenient location with Central Management for HP ProtectTools


• Access e-mail without fully booting up using HP QuickLook 3, and get online in seconds with HP QuickWeb


• Expand capabilities and improve efficiency with HP Universal Accessories including HP docking stations

Short summary description HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
This short summary of the HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 6550b, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
This is an auto-generated long summary of HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProBook 6550b. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2,51 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:57:05
Uk has collected 6 expert reviews for HP ProBook 6550b Intel® Core™ i5 i5-450M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-05-12 21:57:05
The HP ProBook 6550b is a 2.6kg, 15.6in notebook designed for business users who want something solidly built and fully featured. It has everything from a built-in DVD burner to a FireWire port, and you even get a 56Kbps modem and a serial port, which...
Good Good mix of old and new connectivity, sturdy build quality, good performance...
Bad Slightly ’sticky’ touchpad, 32-bit version of Windows 7, touch-sensitive buttons are slow and sometimes unreliable...
Bottom line If you're a business user that absolutely must have as many connectivity features built into a notebook as possible, then HP's ProBook 6550b is worth looking into. Not only do you get modern facilities such as eSATA and DisplayPort, you also get ageles...
75%
pcadvisor.co.uk
Updated:
2013-05-12 21:57:05
Product Code: WD698EA The HP ProBook 6550b is a 2.6kg, 15.6in laptop designed for business users who want something solidly built and fully featured. The HP ProBook 6550b has everything from a built-in DVD burner to a FireWire port, and you even get...
Bottom line The HP ProBook 6550b's 6-cell, 55 Watt-hour battery lasted 2hr 12min in our rundown test, in which we disable power management, enable Wi-Fi, maximise the screen's brightness and loop an Xvid-encoded video. This is only two minutes off what the ProBoo...
40%