location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2240D laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2240D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2240D show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-2240D laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB 200 MHz
Warranty: 1 year
Long product name Brother HL-2240D laser printer 2400 x 600 DPI A4 :
The long product name of Brother HL-2240D laser printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26ppm, 250 sheet, 2400x600 dpi, 8.5 Seconds, 200MHz, 8 MB, USB, 7 Kg, Black
More>>>
Brother HL-2240D laser printer 2400 x 600 DPI A4:
The official description of Brother HL-2240D laser printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If saving money's a priority, this printer should be top of your list! It's compact, efficient and impressively fast with print speeds of up to 24 pages per minute - saving you time and making it ideal for the small, busy office. And it saves you money too, with double-sided and booklet printing, which could cut paper costs by up to 50% and 75% respectively - plus you can save even more by opting for high-yield toner!

Key Benefits
- Compact footprint makes this ideal for a small office where space is at a premium
- Save time with fast 26ppm print speed
- Reduce cost with longer lasting high yield toners
- Separate drum and toner to help keep costs down – only replace the one that’s run out
- Save paper with double-sided printing as standard
- Less refilling with a 250 sheet paper capacity
- Added peace of mind with free 12-month warranty and lifetime technical support
- Green and clean technology that meets Energy Star and Blue Angel environmental standards

Short summary description Brother HL-2240D laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-2240D laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-2240D, Laser, 2400 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description Brother HL-2240D laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-2240D laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-2240D. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time
7 s
Time to first page (black, normal)
8,5 s
Economical printing
Yes
Features
Number of print cartridges *
1
Page description languages *
GDI
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Custom media width
76,2 - 216 mm
Custom media length
116 - 406,4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
31 dB
Power
Power consumption (printing) *
495 W
Power consumption (standby)
65 W
Power consumption (PowerSave)
0,9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7 kg
Dimensions (WxDxH)
368 x 360 x 183 mm
Packaging data
Package weight
8,3 kg
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Package dimensions (WxDxH)
475 x 454 x 331 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:16:48
Uk has collected 11 expert reviews for Brother HL-2240D laser printer 2400 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2018-01-23 01:16:39
Fast! This printer is rapid from off position. The first page prints in just 30 seconds, which is very good for a laser. It’s also responsive from standby, taking just 16 seconds.The Brother HL-2240 is a compact black & white laser printer designed for...
Good Low cost per page, Responsive, Low energy consumption, All operating systems supported (Mac, Linux, Windows)...
Bad No stop button on the front, No duplex, No wifi nor Ethernet, Reduced capacity startup toner...
Bottom line Brother has given us a rapid, compact, low energy printer with low cost per page. All it does is print but it does so effectively...
60%
itreviews.com
Updated:
2018-01-23 01:16:48
There's not a lot to Brother's new series, but the significant advantage of duplex printing combined with some decent speeds and good results make this an excellent choice for the home or small office environment. Brother - HL-2240DN price Buy Brother...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)