location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR APS300W power supply unit 300 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APS300W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APS300W-10000S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088022195522 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year
Long product name NETGEAR APS300W power supply unit 300 W Silver :
The long product name of NETGEAR APS300W power supply unit 300 W Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Redundant power supply for XSM7224S
More>>>
NETGEAR APS300W power supply unit 300 W Silver:
The official description of NETGEAR APS300W power supply unit 300 W Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Provides a second redundant power supply to XSM7224S
- Fits into the second power supply bay
- Hot-swappable

Short summary description NETGEAR APS300W power supply unit 300 W Silver:
This short summary of the NETGEAR APS300W power supply unit 300 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR APS300W, 300 W, 100 - 240 V, XSM7224S, Silver

Long summary description NETGEAR APS300W power supply unit 300 W Silver:
This is an auto-generated long summary of NETGEAR APS300W power supply unit 300 W Silver based on the first three specs of the first five spec groups.

NETGEAR APS300W. Total power: 300 W, AC input voltage: 100 - 240 V. Compatible products: XSM7224S. Product colour: Silver

Power
Total power *
300 W
AC input voltage *
100 - 240 V
Performance
Compatible products
XSM7224S
Design
Product colour
Silver
Other features
Redundant power supply (RPS) support
Yes
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)