location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATAPOWADAPR internal power cable 0,152 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6in 4 Pin LP4 to Right Angle SATA Power Cable Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATAPOWADAPR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841771 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SATAPOWADAPR internal power cable 0,152 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,152 m
  • - Molex (4-pin) Male Straight
  • - SATA 15-pin Female Right
  • - Multicolour
Warranty: Lifetime
Long product name StarTech.com SATAPOWADAPR internal power cable 0,152 m :
The long product name of StarTech.com SATAPOWADAPR internal power cable 0,152 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6in 4 Pin LP4 to Right Angle SATA Power Cable Adapter - LP4 to SATA - 6in LP4 to SATA Cable - 4 pin to SATA
More>>>
StarTech.com SATAPOWADAPR internal power cable 0,152 m:
The official description of StarTech.com SATAPOWADAPR internal power cable 0,152 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power a Serial ATA hard drive from a conventional LP4 power supply connection

This 6-inch 4-Pin LP4 to Right Angle SATA power adapter features one 4-Pin LP4 male connector and one (female) right angle SATA power connector, allowing you to power a Serial ATA hard drive from a conventional LP4 connection, eliminating the need to upgrade the computer power supply for compatibility with the SATA hard drive.

This LP4 to Right Angle SATA adapter is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Compatible with both 2.5” and 3.5” Serial ATA Hard Drives
- Allows the use of newer hard drives with older power supplies
- Right-angled connector allows this SATA cable to be used where normal straight connector cables cannot
- Backed by a StarTech.com lifetime warranty and free technical support

Short summary description StarTech.com SATAPOWADAPR internal power cable 0,152 m:
This short summary of the StarTech.com SATAPOWADAPR internal power cable 0,152 m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATAPOWADAPR, 0,152 m, Molex (4-pin), SATA 15-pin, Male, Female, Straight

Long summary description StarTech.com SATAPOWADAPR internal power cable 0,152 m:
This is an auto-generated long summary of StarTech.com SATAPOWADAPR internal power cable 0,152 m based on the first three specs of the first five spec groups.

StarTech.com SATAPOWADAPR. Cable length: 0,152 m, Connector 1: Molex (4-pin), Connector 2: SATA 15-pin. Weight: 12 g. Package width: 125 mm, Package depth: 225 mm, Package height: 0,0700 mm. Jacket material: Polyvinyl chloride (PVC)

Features
Cable length *
0,152 m
Connector 1 *
Molex (4-pin)
Connector 2 *
SATA 15-pin
Connector 1 gender
Male
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Right
Product colour
Multicolour
AWG wire size
18
Certification
CE, REACH
Weight & dimensions
Weight
12 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
0,0700 mm
Package weight
17 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Other features
Jacket material
Polyvinyl chloride (PVC)
Brand Image Product code Product Stock Price from
StarTech.com PYO2LP4SATA internal power cable 0,304 m StarTech.com PYO2LP4SATA internal power cable 0,304 m
(show image)
PYO2LP4SATA 12in LP4 to 2x SATA Power Y Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATAPOWADAP internal power cable 0,152 m StarTech.com SATAPOWADAP internal power cable 0,152 m
(show image)
SATAPOWADAP 6in 4 Pin LP4 to SATA Power Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)