location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA7140 KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA7140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792400490 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA7140 KVM cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hot pluggable - add or remove computers without having to power down the switch
  • - Support VT100
  • - Support up to 300m signal transmission
  • - Lifetime firmware upgrades
  • - Compact size
Long product name ATEN KA7140 KVM cable Black :
The long product name of ATEN KA7140 KVM cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Serial Console Adapter
More>>>
ATEN KA7140 KVM cable Black:
The official description of ATEN KA7140 KVM cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Altusen Serial KVM Adapter Cable connected to KVM device allows the control of serial devices through serial ports. This adapter is light and come in compact form factor, ideal for rack-mount or desktop servers.

Short summary description ATEN KA7140 KVM cable Black:
This short summary of the ATEN KA7140 KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA7140, Black, DB-9, RJ-45, Female/Female, Plastic, 72 g

Long summary description ATEN KA7140 KVM cable Black:
This is an auto-generated long summary of ATEN KA7140 KVM cable Black based on the first three specs of the first five spec groups.

ATEN KA7140. Product colour: Black, Connector 1: DB-9, Connector 2: RJ-45. Weight: 72 g. Dimensions (WxDxH): 43 x 90 x 22 mm

Performance
Product colour
Black
Connector 1
DB-9
Connector 2
RJ-45
Connector gender
Female/Female
Performance
Material
Plastic
Packaging data
Weight
72 g
Other features
Dimensions (WxDxH)
43 x 90 x 22 mm
Brand Image Product code Product Stock Price from
ATEN KA7175-AX KVM cable Black, Blue, Metallic ATEN KA7175-AX KVM cable Black, Blue, Metallic
(show image)
KA7175 USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7176-AX KVM cable Multicolour ATEN KA7176-AX KVM cable Multicolour
(show image)
KA7176 USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Audio & Virtual Media Support 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7130 KVM cable Black ATEN KA7130 KVM cable Black
(show image)
KA7130 KA7130 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7120 KVM cable Black ATEN KA7120 KVM cable Black
(show image)
KA7120 KA7120 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7170 KVM cable Black ATEN KA7170 KVM cable Black
(show image)
KA7170 KA7170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)