location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra PWR-WUA5V4W0CN mobile device charger Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR-WUA5V4W0CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-WUA5V4W0CN show
Show alternative article codes used in the online market place
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2024 07:33:50
The date of the most recent change of this product data-sheet in Icecat.
Catalog (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra PWR-WUA5V4W0CN mobile device charger Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - 5,7 W Maximum output voltage: 5,2 V
Long product name Zebra PWR-WUA5V4W0CN mobile device charger Black AC Indoor :
The long product name of Zebra PWR-WUA5V4W0CN mobile device charger Black AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.7W, 2.5V, 1.1A, China, Black
More>>>
Short summary description Zebra PWR-WUA5V4W0CN mobile device charger Black AC Indoor:
This short summary of the Zebra PWR-WUA5V4W0CN mobile device charger Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra PWR-WUA5V4W0CN, Indoor, AC, 5,2 V, Black

Long summary description Zebra PWR-WUA5V4W0CN mobile device charger Black AC Indoor:
This is an auto-generated long summary of Zebra PWR-WUA5V4W0CN mobile device charger Black AC Indoor based on the first three specs of the first five spec groups.

Zebra PWR-WUA5V4W0CN. Charger type: Indoor, Power source type: AC. Maximum output voltage: 5,2 V. Product colour: Black

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)