location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S650DV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030819190 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2017 19:02:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function interface cards/adapter :
The long product name of StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function
More>>>
StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function interface cards/adapter:
The official description of StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more out of your serial devices! StarTech.com’s PCI2S650DV is a 2 port dual voltage serial card with WHQL certified drivers. Connecting legacy serial devices is no longer an issue as this card will remap to the necessary I/O address required by your device.

Great for connecting any new or old serial peripheral, with data transfer rates of up to 920 Kbits/sec. Dual Voltage compatibility allows you to install into a PCI or PCI-X slot. Perfect for connecting serial modems, POS devices, PDAs, digital cameras, printers, ISDN terminal adapters and more, to your system. Installation is a breeze with support for Windows Vista, XP, Server 2003, 2000, ME, 98SE, NT4, 3.1, DOS and Linux. Guarantee convenient, hassle-free connections. Backed by StarTech.com’s lifetime warranty and FREE LIFETIME tech support.

The StarTech.com Advantage

- Legacy port remap function allows you to re-assign I/O addresses and IRQ's for your legacy devices; Dos, Windows 98, 98SE, ME, and NT only
- Microsoft WHQL certified drivers

Short summary description StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function interface cards/adapter:
This short summary of the StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function, PCI, 0 - 57 °C, 70 g, 0,9 Mbit/s, Wired, 78 x 120

Long summary description StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function interface cards/adapter:
This is an auto-generated long summary of StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 2 Port Dual Voltage WHQL Approved Serial Card with Legacy Port Remap Function. Host interface: PCI. Weight: 70 g. Data transfer rate: 0,9 Mbit/s, Connectivity technology: Wired, Dimensions (WxDxH): 78 x 120

Ports & interfaces
Host interface *
PCI
Operational conditions
Operating temperature (T-T)
0 - 57 °C
Weight & dimensions
Weight
70 g
Other features
Data transfer rate
0,9 Mbit/s
I/O ports
2 x DB9 Male
Connectivity technology
Wired
Dimensions (WxDxH)
78 x 120
Compatible operating systems
Windows 95 / 98SE / NT / ME / 2000 / XP / 2003 / Linux / Dos
Brand Image Product code Product Stock Price from
StarTech.com PCI2S4851050 interface cards/adapter Internal Serial StarTech.com PCI2S4851050 interface cards/adapter Internal Serial
(show image)
PCI2S4851050 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART 0.00
(excl. VAT)
0 (incl. VAT)