location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FSW-0513 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Fast Ethernet PoE Switch, 4 PoE Outputs, 120W, power adapter included
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSW-0513 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867154564
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FSW-0513 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - Cat5 10BASE-T, 100BASE-TX
  • - MAC address table: 1024 entries Switching capacity: 1 Gbit/s
  • - Power over Ethernet (PoE)
Long product name LevelOne FSW-0513 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey :
The long product name of LevelOne FSW-0513 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 x 10/100Mbps, 1K MAC, 1Gbps, 120W, IEEE 802.3/u/x/af
More>>>
LevelOne FSW-0513 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey:
The official description of LevelOne FSW-0513 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FSW-0513(Z) is a 10/100 Mbps Fast Ethernet Switch with 4 High-Power Power over Ethernet ports and one uplink port. With a total power budget of 120W, FSW-0513(Z) is excellent for deploying network devices that require high-power such as outdoor security dome cameras and access points. And with high-power PoE, the reach of devices can be extended hundreds of meters.

With 4 dip switches, each PoE port can be manually set for On-Off control. The internal PoE power supply can send up to 52 Watts to a single port. FSW-0513(Z) is compact in size, making it ideal for desktop users with limited space. You also have option of installing several FSW-0513(Z) in a 19” chassis (POC-6000) for a large-scale rack-mount PoE solution.

Power Protection
FSW-0513(Z) supports power protections as OVP (Over Voltage Protection), OCP (Over Current Protection), robust short-circuit protection and surge protection.
- Provides flexibility of 4 x 10/100BASE-TX PoE ports
- IEEE 802.3af PoE compliant to simplify deployment and installation
- PoE on/off control per port by dip switches
- Auto-detection and protection of non-standard PoE devices
- 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- Total PoE power budget: 120W, up to 52W per port

Short summary description LevelOne FSW-0513 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey:
This short summary of the LevelOne FSW-0513 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FSW-0513, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE)

Long summary description LevelOne FSW-0513 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey:
This is an auto-generated long summary of LevelOne FSW-0513 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey based on the first three specs of the first five spec groups.

LevelOne FSW-0513. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1024 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE)

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Cable types supported
Cat5
Full duplex
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Switching capacity *
1 Gbit/s
MAC address table *
1024 entries
Store-and-forward
Yes
Packet forwarding rate (100 Mbps)
14800 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Rack mounting *
No
Stackable *
No
Product colour
Black, Grey
LED indicators
Uplink, LAN, PoE, Power
On/off switch
Yes
Country of origin
Taiwan
Certification
FCC, CE
Performance
Buffer size
48 KB
Power
Output voltage
56 V
Output current
2,15 A
Power consumption (typical)
120 W
Power protection features
Over current, Short circuit
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
1
Power over Ethernet (PoE) power per port
52 W
Total Power over Ethernet (PoE) budget
120 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
120 mm
Depth
90 mm
Height
28 mm
Weight
800 g
Packaging data
Cables included
AC
Manual
Yes
AC adapter included
Yes
Package width
232 mm
Package depth
148 mm
Package height
80 mm
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey
(show image)
FSW-0512 5-Port Fast Ethernet PoE PD Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black
(show image)
IFE-0502 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)