location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson CX5400 A4 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX5400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C549041
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson CX5400 A4 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - A4 22 ppm
  • - Colour copying Colour scanning
  • - 9 kg
Warranty: 1 year repair or replace
Optional extension to 3 year warranty
Long product name Epson CX5400 A4 22 ppm :
The long product name of Epson CX5400 A4 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus CX5400 A4 All-in-0ne printing, scanning and photocopying, USB
More>>>
Epson CX5400 A4 22 ppm:
The official description of Epson CX5400 A4 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON Stylus CX5400 combines high performance inkjet printing, scanning and photocopying in one compact, stylish and easy to operate unit. A complete desktop solution that integrates three devices in one, providing all-round, no-compromise performance for all your document and photo printing, copying and scanning needs.

Short summary description Epson CX5400 A4 22 ppm:
This short summary of the Epson CX5400 A4 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson CX5400, Colour printing, Colour copying, Colour scanning, A4

Long summary description Epson CX5400 A4 22 ppm:
This is an auto-generated long summary of Epson CX5400 A4 22 ppm based on the first three specs of the first five spec groups.

Epson CX5400. Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 11 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
11 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
15 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Scanning
Scanning *
Colour scanning
Scan speed (black, normal quality)
Monochrome: 4.6msec/Line
Scan speed (colour, normal quality)
Colour: 8.4msec/Line
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
A4, B5, A5, Letter, EXECUTIVE 7 1/4" x 10 1/2", A6 Index Card, Index Card 5" X 8", INDEX CARD 8" x 10", Envelope #10, Envelope DL, Envelope C6, Envelope 132mm X 220mm, Photo Paper 10cm x 15cm, 150 sheet ASF (A4 Plain)
Performance
Mac compatibility
Yes
Minimum system requirements
Windows 98, Pentium 233MHz CPU, 64MB RAM, 40MB HDD Space Windows Me, Pentium 233MHz CPU, 64MB RAM, 40MB HDD Space Windows 2000, Pentium 233MHz CPU, 64MB RAM, 70MB HDD Space Windows XP, Pentium 233MHz CPU, 128MB RAM, 70MB HDD Space Mac OS 8.6 - 9.2 PowerPC G3 233MHz CPU, 64MB RAM, 50MB HDD Space MacOSX PowerPC G3 233MHz CPU, 128MB RAM, 50MB HDD Space
Design
Market positioning *
Home & office
Weight & dimensions
Weight
9 kg
Other features
Standard input trays
ASF (A4 Plain)
I/O ports
USB
Dimensions (WxDxH)
453 x 434 x 254 mm
Compatible operating systems
Windows 98, Me, 2000, XP MAC OS 8.6-9.2, MAC OSX 10.2
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:27:02
Uk has collected 1 expert review for Epson CX5400 A4 22 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%