location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 967XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
967XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JA31AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015770867 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 408495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 23:09:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2023
Product end of life date
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 967XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 967XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 967 ink cartridges work with: HP OfficeJet Pro 9020, 9023
  • - 1 Black (~3,000 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - The hassle-free, money-saving ink subscription
  • - Ideal for workgroups who need dependable performance for professional-quality printing, page after page.
  • - Depend on Original HP 967XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 967XL High Yield Black Original Ink Cartridge :
The long product name of HP 967XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

967XL High Yield Black Original Ink Cartridge
More>>>
HP 967XL High Yield Black Original Ink Cartridge:
The official description of HP 967XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for workgroups who need dependable performance for professional-quality printing, page after page.

Count on professional-quality documents. Original HP ink cartridges provide impressive reliability for dependable performance, reliable page yields, and durable results.[1] Print sharp black text in business documents.

Short summary description HP 967XL High Yield Black Original Ink Cartridge:
This short summary of the HP 967XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 967XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 68,72 ml, 1 pc(s), 3000 pages

Long summary description HP 967XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 967XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 967XL High Yield Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 68,72 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 3000 pages

Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for crisp text, and rich blacks for big impact.

Better together. Better results

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Print thousands of pages

Easily replace cartridges and tackle high-volume print jobs with Original HP ink cartridges.

Original HP proprietary inks

Achieve outstanding performance and high-quality prints at fast speeds with HP proprietary inks.

Crisp, black text
Crisp, black text

Consistently produce professional-quality black text, using pigment inks designed for the office.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [4]

The environmental choice

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [5]

High-yield cartridges available

Print 3x more pages and replace cartridges less often, using optional Original HP high-yield ink cartridges. [2]

Fade resistant

Count on HP prints on plain papers using HP pigment inks for HP OfficeJet Pro printers to stay legible and useful for many years. [1]

HP Smart app

Save time with HP Smart app. Know when you are running low and easily order ink from your smartphone. [6]

Features
Black ink type
Pigment-based ink
Compatibility *
HP OfficeJet Pro 9020, 9023
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
68,72 ml
Black ink page yield *
3000 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
3JA31AE
Country of origin
Malaysia
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
119 mm
Depth
36 mm
Height
126 mm
Weight
130 g
Package width
119 mm
Package depth
36 mm
Weight & dimensions
Package height
126 mm
Package weight
150 g
Technical details
Box contents
1 Cartridge
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
195,6 cm
Quantity per pallet
4400 pc(s)
Number of cartons per pallet
110 pc(s)
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
11 pc(s)
Pallet weight
707,5 g
Master (outer) case width
314 mm
Master (outer) case length
256 mm
Master (outer) case height
181 mm
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
6,11 g
Master (outer) case gross weight (imperial)
6,11 kg (13.5 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
800 x 1200 x 1956 mm
Pallet dimensions (W x D x H) (imperial)
800,1 x 1193,8 x 1955,8 mm (31.5 x 47 x 77")
Pallet weight (imperial)
707,6 kg (1559.9 lbs)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 967XL High Yield Black Original Ink Cartridge:
Disclaimer

[1] Based on HP internal testing and Wilhelm Imaging Research Dark Storage Statement. See http://www.hp.com/go/printpermanence.
[2] Based on cartridge yields for HP 967XL ink cartridges compared with HP 963 standard ink cartridges. For HP OfficeJet Pro 9020 only. For more information, see http://www.hp.com/go/learnaboutsupplies.

[1] Based on cartridge yields for HP 967XL ink cartridges compared with HP 963 standard ink cartridges. For HP OfficeJet Pro 9020 only. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] HP Planet Partners Program availability varies. For more information, see http://www.hp.com/recycle.
[4] See http://www.hp.com/go/suppliesclaims.
[5] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.
[6] Requires the HP Smart app download. For details on local printing requirements, see http://www.hp.com/go/mobileprinting.