location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Printhead BX-20 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printhead BX-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0896A002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999231365
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:33:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Printhead BX-20 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - 1 pc(s)
Long product name Canon Printhead BX-20 ink cartridge 1 pc(s) Original Black :
The long product name of Canon Printhead BX-20 ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printhead BX-20/black
More>>>
Canon Printhead BX-20 ink cartridge 1 pc(s) Original Black:
The official description of Canon Printhead BX-20 ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world.

Short summary description Canon Printhead BX-20 ink cartridge 1 pc(s) Original Black:
This short summary of the Canon Printhead BX-20 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Printhead BX-20, Black, Pigment-based ink, 1 pc(s)

Long summary description Canon Printhead BX-20 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Canon Printhead BX-20 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Canon Printhead BX-20. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
FaxPhone B740 MultiPass C530 / C545 / C560 / C2500 / C3000 / C3500 / C5000 / C5500
Quantity per pack *
1 pc(s)
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Brand Image Product code Product Stock Price from
Canon INKCARTRIDGE BX-2 ink cartridge Original Black Canon INKCARTRIDGE BX-2 ink cartridge Original Black
(show image)
31CANBX02 INKCARTRIDGE CANON BX-2 0.00
(excl. VAT)
0 (incl. VAT)
Canon Ink Cart BX-2 black ink cartridge Original Canon Ink Cart BX-2 black ink cartridge Original
(show image)
2895772 Ink Cart BX-2 black 0.00
(excl. VAT)
0 (incl. VAT)
Canon BX-20 ink cartridge Original Black Canon BX-20 ink cartridge Original Black
(show image)
0896A303 BX-20 0.00
(excl. VAT)
0 (incl. VAT)
Canon BX-20 PRINT HEAD BLACK ink cartridge Original Canon BX-20 PRINT HEAD BLACK ink cartridge Original
(show image)
F45-1111300 BX-20 PRINT HEAD BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)