location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link EAP220 wireless access point 600 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAP220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAP220 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364071868 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link EAP220 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link EAP220 wireless access point 600 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - EAP Controller Software enables administrators to easily manage hundreds of EAPs
  • - Support Power over Ethernet(802.3af)for convenient and affordable installation
  • - Simple mounting design to easily mount to a wall or ceiling
  • - Captive portal provides one convenient method of authentication for Wi-Fi guests
  • - WPA/WPA2-enterprise, 802.1X with RADIUS secure authentication and rogue access point detection ensure the security of WLAN
  • - Gigabit Ethernet port enables bandwidth-intensive application or multimedia transferring
Long product name TP-Link EAP220 wireless access point 600 Mbit/s White Power over Ethernet (PoE) :
The long product name of TP-Link EAP220 wireless access point 600 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N600 Wireless Gigabit Ceiling Mount Access Point, 2.4/5GHz, IEEE 802.11a/b/g/n, 9.6W
More>>>
TP-Link EAP220 wireless access point 600 Mbit/s White Power over Ethernet (PoE):
The official description of TP-Link EAP220 wireless access point 600 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible Placement
Easy mounting design & PoE

The EAP’s “ceiling lamp” appearance and easy mounting design with chassis make it easy to be integrated seamlessly into any wall or ceiling surface to blend in with most interior decorations. EAP series APs support Power over Ethernet (PoE) to make deployment effortless and flexible.

Business Class Wireless
Powerful Hardware

EAP features 802.11n Wi-Fi and 2*2 MIMO technology - EAP220 supports simultaneous dual band in 2.4 and 5GHz for 600Mbps wireless speeds
- EAP120’s wireless speeds of up to 300Mbps
Gigabit Ethernet port ensures high speed
Internet access
With Qualcomm Atheros 560MHz chipsets ,
EAP ensures incredible wireless coverage and reliability

Short summary description TP-Link EAP220 wireless access point 600 Mbit/s White Power over Ethernet (PoE):
This short summary of the TP-Link EAP220 wireless access point 600 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link EAP220, 2.4 GHz, 5 GHz, 600 Mbit/s, 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description TP-Link EAP220 wireless access point 600 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of TP-Link EAP220 wireless access point 600 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

TP-Link EAP220. 2.4 GHz, 5 GHz, Maximum data transfer rate: 600 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
600 Mbit/s
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4 - 5 GHz
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
VLAN support
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Protocols
Management protocols
HTTP, HTTPS, Telnet, SNMP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
WAN connection
Ethernet (RJ-45)
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Power consumption (typical)
9,6 W
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
LED indicators
Yes
Internal
No
Antenna
Antenna direction type
Omni-directional
Antenna features
Integrated antenna
Antennas quantity
4
Antenna gain level (max)
4 dBi
Weight & dimensions
Width
180 mm
Depth
180 mm
Height
47 mm
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)