location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraBoard 950
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEU950US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274671893
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BakkerElkhuizen BNEU950US user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB Scissor key switch
  • - QWERTY US International
  • - Mini
  • - Adjustable keyboard height
  • - Light grey, White
  • - 1 pc(s)
Warranty: 5 years (after registration)
Long product name BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White :
The long product name of BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-A, 2x USB, 285 x 146 x 19 mm, US QWERTY
More>>>
BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White:
The official description of BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact sized wired keyboard, alowing you to work inline anywhere, anytime.

Compact, but fully loaded.
The UltraBoard 950 is a compact keyboard. Take it anywhere and work in a healthier way due to its compact size. The UltraBoard 950 is designed according to the ergonomic requirements for keyboards. This keyboard has a scissor mechanism, a key centre distance of 19mm, and concave keys in white with dark lettering. Those aspects of the keys promise a convenient and precisely way of typing, and minimal typing errors. In addition, it has nice features, like hot-keys, integrated multimedia keys, and status LEDs, which will support you to work more efficiently.

Short summary description BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White:
This short summary of the BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen UltraBoard 950, Mini, Wired, USB, Scissor key switch, QWERTY, Light grey, White

Long summary description BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White:
This is an auto-generated long summary of BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White based on the first three specs of the first five spec groups.

BakkerElkhuizen UltraBoard 950. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY. Cable length: 1,2 m. USB hub, Recommended usage: Office. Product colour: Light grey, White

Slim design
Slim design

Thanks to the compact shape of the UltraBoard 950, you automatically adopt a healthier and better working posture. A compact keyboard does not have the familiar numerical part on the (right hand) side of your keyboard. Without this part the distance to the mouse is reduced. When you place your mouse closer to the keyboard, the physical strain in your forearm and shoulder is decreased. Efficient work thanks to the minimized reach to the mouse. You won't miss the numeric keypad, simply switch on the NumLock key, and work easily with the integrated number field.

Ergonomic background
Ergonomic background

A compact keyboard without the numeric keypad, which allows placing the mouse closer to the keyboard. Research shows that 90% of users do not use the numeric keypad, if ever. With a compact keyboard you work more comfortably, because it lowers the reaching distance to the mouse (Cook C. et al., 1998). This lightens the load on the forearms and shoulder. Dark letters on a clear background make reading easier (ISO 9241) and contribute to higher productivity (Snyder, 1990).

Nice design without reflections
Nice design without reflections

The matt surface of the UltraBoard 950 is in a light design with dark letters. The light colour avoids high contrasts and reflections, this guarantees the best readability. The advantage of the white keys with dark lettering is an easy change of view from the bright monitor down to the low-reflection keys. You will recognize the dark letters with a font size of 4mm straight and you can quickly start typing. When you are not typing blindly in the ten-finger system, then fold out the feet of the UltraBoard 950 and bring it to a better viewing angle. The stylish bright design of the keyboard will improve your readability and will make you more productive.

Comfortable, silent typing
Comfortable, silent typing

The keys of the UltraBoard 950 have a scissor mechanism, that makes sure that you can type more comfortably and easily. The advantage of those kind of keys is, that they are quieter and require less force to press. The scissor mechanism guarantees, that the user still recognizes the pressure point of the keys while typing, and at the same time does not have to apply to much key pressure force to press down the keys.

Take it anywhere.
Take it anywhere.

Whether you're working in your home office, in the train, in a café or meeting room, take the UltraBoard 950 easily with you, while using the included protective case. The keyboard is not only light 430 g, but is also narrow 285mm x 147mm x 19mm and fits in every laptop bag,

Special shape of the keys.
Special shape of the keys.

The keys of the UltraBoard 950 have a key centre distance of 19mm according to the DIN EN ISO norm and ensures a better orientation on the keyboard. Furthermore, the shape of the keys is concave. A concave shape is with an inner curvature and fits perfectly to your fingertips. Easy and efficient typing, and for the best orientation, just the space bar has a convex shape (curved like the exterior of a circle). These combinations of key surfaces guarantee precisely typing and minimal typing errors.

Convincing. A full keyboard.
Convincing. A full keyboard.

The UltraBoard 950 has four practical hotkey buttons. Open a new tab directly in your browser, jump to your e-mails, take a screenshot, and use the integrated numeric keypad. Further there are Multimedia keys integrated. The tatus LEDs show you if the keyboard is switched on, and if the NumLock or CapsLock is activated.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
No
Physical layout
ANSI
Keyboard key profile
Low-profile
Multi-device support
No
Hot keys
Yes
Number of hot keys
5
Multimedia keys
Yes
USB hub
Yes
Fingerprint reader
No
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
No
Ergonomic design
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Light grey, White
Surface coloration
Monochromatic
Material
Fabric, Plastic, Rubber, Steel
LED indicators
Yes
Features
USB connector type
USB Type-A
Cable length
1,2 m
Plug and Play
Yes
USB 2.0 ports quantity
2
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
285 x 146 x 19 mm
Keyboard weight
455 g
Packaging data
Package width
162 mm
Package depth
301 mm
Package height
30 mm
Package weight
548 g
Packaging content
Number of products included *
1 pc(s)
Manual
Yes
Manual languages
German, Dutch, English, French
Other features
Warranty period
5 year(s)
Logistics data
Harmonized System (HS) code
84716060
Brand Image Product code Product Stock Price from
BakkerElkhuizen UltraBoard 960 keyboard Office USB QWERTY US English Light grey, White BakkerElkhuizen UltraBoard 960 keyboard Office USB QWERTY US English Light grey, White
(show image)
BNEU960SCUS UltraBoard 960 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen UltraBoard 950 keyboard Office USB AZERTY Belgian Light grey, White BakkerElkhuizen UltraBoard 950 keyboard Office USB AZERTY Belgian Light grey, White
(show image)
BNEU950BE UltraBoard 950 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen UltraBoard 950 keyboard Office USB AZERTY French Light grey, White BakkerElkhuizen UltraBoard 950 keyboard Office USB AZERTY French Light grey, White
(show image)
BNEU950FR UltraBoard 950 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY UK English Light grey, White BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY UK English Light grey, White
(show image)
BNEU950UK UltraBoard 950 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTZ German Light grey, White BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTZ German Light grey, White
(show image)
BNEU950DE UltraBoard 950 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)