location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector projector lamp 165 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
725-10112
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:36:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector projector lamp 165 W :
The long product name of Vertiv Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector projector lamp 165 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector
More>>>
Vertiv Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector projector lamp 165 W:
The official description of Vertiv Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector projector lamp 165 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You never know when your projector's bulb might fail, so it's smart to carry a back-up on business trips or keep a spare one in the presentation facility. This replacement bulb from Dell™ is a life-saver, if your projector's bulb burns out.This product has been tested and validated for your Dell™ Projector. It is supported by Dell™ Technical Support when used with a Dell projector. This product includes the following parts: Replacement Bulb and Instructions Manual.

Short summary description Vertiv Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector projector lamp 165 W:
This short summary of the Vertiv Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector projector lamp 165 W data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector, 165 W, 3000 h, Dell M209X / M409WX / M210X / M410HD

Long summary description Vertiv Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector projector lamp 165 W:
This is an auto-generated long summary of Vertiv Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector projector lamp 165 W based on the first three specs of the first five spec groups.

Vertiv Dell Replacement Bulb for Dell M209X / M409WX / M210X / M410HD Micro Portable Projector. Bulb power: 165 W, Service life of lamp: 3000 h, Service life of lamp (economic mode): 5000 h, Compatibility: Dell M209X / M409WX / M210X / M410HD

Features
Compatibility *
Dell M209X / M409WX / M210X / M410HD
Service life of lamp
3000 h
Features
Bulb power *
165 W
Service life of lamp (economic mode)
5000 h
Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10166 projector lamp 165 W
(show image)
ML10166 ML10166 0.00
(excl. VAT)
0 (incl. VAT)