location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ UFC 2009 Undisputed Spanish PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UFC 2009 Undisputed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2213
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ UFC 2009 Undisputed Spanish PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Language version: Spanish
  • - Game genre: Fighting
  • - Developer: Yuke's Osaka
  • - ESRB rating: T (Teen)
Long product name THQ UFC 2009 Undisputed Spanish PlayStation 3 :
The long product name of THQ UFC 2009 Undisputed Spanish PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UFC 2009 Undisputed, PlayStation 3, Fighting
More>>>
Short summary description THQ UFC 2009 Undisputed Spanish PlayStation 3:
This short summary of the THQ UFC 2009 Undisputed Spanish PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

THQ UFC 2009 Undisputed, PlayStation 3, T (Teen)

Long summary description THQ UFC 2009 Undisputed Spanish PlayStation 3:
This is an auto-generated long summary of THQ UFC 2009 Undisputed Spanish PlayStation 3 based on the first three specs of the first five spec groups.

THQ UFC 2009 Undisputed. Platform: PlayStation 3, ESRB rating: T (Teen), Developer: Yuke's Osaka

Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 04:35:46
Uk has collected 40 expert reviews for THQ UFC 2009 Undisputed Spanish PlayStation 3 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
stuff.co.nz
Updated:
2012-02-01 04:35:45
There was a moment for me while playing UFC 2009 Undisputed, a fight game that plops you into the role of a professional mixed-martial- arts fighter in the brutality that is UFC, where everything suddenly just clicked into place and Id decided this w...
80%
gamesradar.com
Updated:
2012-02-01 04:35:45
During the demo appointments leading up to Undisputed’s release, we knew we were seeing something good. The tactical, yet undeniably brutal sport (if it’s recognized by many state athletic commissions then yes, it is a sport) is rendered the best it’s...
Good Controls are great, Career mode is deep, solid, Attention to detail...
Bad Loading times, Presentation could use extra gloss, Why no unlockable fighters?...
80%
darkzero.co.uk
Updated:
2012-02-01 04:35:45
Okay, let’s start with the absolute basics. You’re on your back, legs in the air and another man is on his knees between them. If you’re suddenly thinking “Excellent, if I can control his posture and stop his ground and pound, I can work in a submissio...
80%
gadgetguy.com.au
Updated:
2012-02-01 04:35:45
Home Competitions Buyer Guides Contact Us Home > Gaming > Games Search Games UFC 2009 Undisputed Max Everingham, May 28, 2009 A lot of the success of entertainment, whether its a good book, a movie, a videogame or even celebrity watching, is down...
90%
nowgamer.com
Updated:
2012-02-01 04:35:45
It’s perhaps a failing of Street Fighter IV that despite its envious balance, depth, poise, character, style and bombast, it doesn’t make us smile in quite the same way that Undisputed does. UFC 2009 has become the ultimate office game here at Imagine...
Bottom line UFC 2009: Undisputed is gorgeous to look at, incredibly deep, and one of the most addictive fighters we’ve played in the last few years. Yuke’s is deserving of very high praise indeed. And that is exactly what we intend to give it. 9.0/10Print...
90%
goodgearguide.com.au
Updated:
2012-02-01 04:35:46
Mixed Martial Arts, specifically the UFC, has fought its way into the mainstream over the past four years, with the inevitable action figures, DVDs, and other kinds of merchandise hitting the shelves. What MMA has been missing, however, is a video game that truly does the sport justice; past efforts were passable but the sport needed its own version of Madden to help grow its audience. Fortunately, THQ and Yukes, known for their skilful handling of the WWE franchise, has delivered a title that...
Good Looks spectacular, captures the spirit of UFC...
Bad Little short of extra bells and whistles...
Bottom line It not only manages to deliver the game the UFC faithful have been longing for but UFC 2009 Undisputed adds an entirely unique and excellent experience to the broader fighting game genre, which is why it’s also a title that non-MMA fans should look...
100%
impulsegamer.com
Updated:
2012-02-01 04:35:46
Tyrone Williams9.1The latest UFC (Ultimate Fighting Championship) has finally hit the PlayStation 3 and XBox 360 that goes beyond its predecessor and offers gaming a sturdy fighter with enough twists and options to keep even the most meticulous of gam...
91%
HEXUS.net
Updated:
2016-12-20 09:43:57
What’s it about? From the creators of the WWE series, UFC 2009 Undisputed is a mixed martial arts brawler based on the increasingly popular Ultimate Fighting Championship. Over the last ten years the sport has grown up considerably. The no holds barred...
Bottom line Theres a bit of steep learning curve to get to grips with all of the moves on offer (we lost our first few fights easily,) but once you do youll soon start to enjoy the tactical side to UFC. Career mode is boring, but the streamlined fight engine an...
85%
Brand Image Product code Product Stock Price from
THQ

THQ Back At The Barnyard: Barnyard Games (Nintendo DS) Wii
(show image)
11379 Back At The Barnyard: Barnyard Games (Nintendo DS) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ MinDStorm Nintendo DS
(show image)
11592 MinDStorm 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ SpongeBob SquarePants: Globs of Doom (Wii)
(show image)
11300 SpongeBob SquarePants: Globs of Doom (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Tak: Das Geheimnis des glühenden Kristalls German Wii
(show image)
11256 Tak: Das Geheimnis des glühenden Kristalls 0.00
(excl. VAT)
0 (incl. VAT)