location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Pokemon SoulSilver Version Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pokemon SoulSilver Version
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1836647
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2020 08:13:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Pokemon SoulSilver Version Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS Game series: Pokemon
  • - Game genre: Role-Playing Game (RPG)
  • - Developer: Game Freak
  • - ESRB rating: E (Everyone)
Long product name Nintendo Pokemon SoulSilver Version Nintendo DS :
The long product name of Nintendo Pokemon SoulSilver Version Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pokemon SoulSilver Version, Nintendo DS, RPG
More>>>
Nintendo Pokemon SoulSilver Version Nintendo DS:
The official description of Nintendo Pokemon SoulSilver Version Nintendo DS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Return to the beloved Johto region first introduced in the Pokemon Gold and Silver Version games for the portable Game Boy system. Several new enhancements for the series, such as updated graphics and touch screen features, enrich these timeless adventures, and the added Pokewalker accessory allows players to take their favorite Pokemon with them wherever they go. Both games feature detailed graphics that spotlight the unique environments and hundreds of Pokemon that players can encounter and catch. Players can even see and interact with their favorite Pokemon outside of battle, selecting one from their team to follow behind them as they travel through the Johto region.

- Players become a Pokemon Trainer, traveling from town to town across the Johto region on an adventure to catch, train and battle Pokemon.
- Players can take their favorite Pokemon with them wherever they go using the new Pokewalker accessory. Wirelessly transfer a Pokemon to the Pokewalker and walk them through virtual routes as the player walks around in real life. By walking, players earn Watts that can be used to encounter and catch wild Pokemon or search for hidden items. The Pokemon in the Pokewalker will gain experience points as the player walks, and can even go up one level when they are transferred back into the game. Players also can wirelessly connect two Pokewalkers to get special gifts.
- For the first time, any Pokemon can follow players on their journey outside of the Poke Ball. Your favorite Pokemon can always be at your side!
- Players with a wireless broadband connection can interact with their friends who have either the Pokemon HeartGold or SoulSilver Version game to trade or battle Pokemon via the Nintendo Wi-Fi Connection service. Players can also battle and trade with others via a local wireless connection.
- An internal clock keeps track of the time of day and the day of the week. Some special events will only happen on certain days or at certain times of day.

Short summary description Nintendo Pokemon SoulSilver Version Nintendo DS:
This short summary of the Nintendo Pokemon SoulSilver Version Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Pokemon SoulSilver Version, Nintendo DS, E (Everyone)

Long summary description Nintendo Pokemon SoulSilver Version Nintendo DS:
This is an auto-generated long summary of Nintendo Pokemon SoulSilver Version Nintendo DS based on the first three specs of the first five spec groups.

Nintendo Pokemon SoulSilver Version. Platform: Nintendo DS, ESRB rating: E (Everyone), Developer: Game Freak

Features
Game series
Pokemon
Platform *
Nintendo DS
Features
Game genre *
Role-Playing Game (RPG)
Developer *
Game Freak
ESRB rating *
E (Everyone)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-29 01:16:18
Uk has collected 16 expert reviews for Nintendo Pokemon SoulSilver Version Nintendo DS and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
nzgamer.com
Updated:
2012-01-29 01:16:17
Ed's note: You know the best thing about being the Editor of NZGamer.com? It's not the garage full of supercars. It's not the swimming pool full of money. It's not the screaming hoards of dutiful fans. It's that I get to schedule whatever I want for my...
94%