location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KILBY 52-Port L3 Lite Managed Gigabit PoE Switch, 4 x SFP, 48 PoE Outputs, 370W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-5271 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207130
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 17:15:12
The date of the most recent change of this product data-sheet in Icecat.
LevelOne GEP-5271 user manual (26.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48 Gigabit Ethernet ports and 4 Gigabit SFP slots
  • - IEEE 802.3af/at PoE compliant to simplify deployment and installation
  • - Total PoE power budget: 370W, up to 30W per port
  • - Supports VLAN (Port-based, Protocol-based, Private, Q-in-Q, Tag-based) and GVRP
  • - Supports Operations, Administration, and Maintenance (OAM) mechanisms
  • - Ethernet Ring Protection Switching (ERPS) for Ethernet ring topologies with sub-50 ms failover capabilities
  • - IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
  • - QoS control for traffic prioritization and bandwidth management
  • - Supports IPv4/IPv6 network operation
Long product name LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The long product name of LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48 x RJ-45/4 x SFP, 104 Gbps, 480 W, 100-240 VAC, IEEE 802.1d/w/s
More>>>
LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official description of LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GEP-5271,a L3 Lite Managed PoE Switch with 48 ports of Gigaibit RJ45 PoE with 4 100M/1G uplink SFP ports. This switch is offering full suite of L2 management features, better PoE functionality with 370W PoE power budget and usability, The switch also supports the most advanced IPv6 management, IPv6 security, and IPv6 multicast control in accordance with the growth of IPv6 deployment. ISPs can expand their services for home to business users by providing a more reliable and resilient network (ITU-T G.8032 ERPS), L2 VPNs, and advanced OAM (Operations, Administration, and Maintenance) functions to ensure service-level agreements. including advanced L3 features such as Static Route and RIP v1/v2 that delivers better cost performance and lower total cost of ownership in enterprise networks via fiber or copper connections.

Short summary description LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEP-5271, Managed, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

LevelOne GEP-5271. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ag, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power connector: AC-in jack. Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Traffic classification
Yes
ARP inspection
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
4
Console port
RJ-45
Power connector
AC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ag, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ad, IEEE 802.3ah, IEEE 802.3az, IEEE 802.3x, IEEE 802.3z
10G support *
No
Port mirroring
Yes
Full duplex
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Ethernet Ring Protection Switching (ERPS)
Yes
Network virtualization technologies
Q-in-Q tunneling
VLAN support
Yes
Virtual LAN features
Voice VLAN, Protocol-based VLAN, Policy-based VLAN, Port-based VLAN
Optical fiber
Fiber ethernet cabling technology
100BASE-X, 1000BASE-X
Data transmission
Switching capacity *
104 Gbit/s
Forwarding rate
77,4 Mpps
MAC address table *
16000 entries
Store-and-forward
Yes
Number of queues
8
Static route
Yes
Jumbo frames support
Yes
Jumbo frames
12000
Packet forwarding
Yes
Packet buffer memory
256 MB
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
IGMP proxy
Yes
SSH/SSL support
Yes
Queue scheduling algorithms
Weighted Round Robin (WRR)
Multicast features
Multicast support
Yes
Multicast features
Multicast ports load balancing
Protocols
IPv4 & IPv6 features
IPv6 ping, IPv6 Telnet, Dual stack IPv4/IPv6
Design
Rack mounting *
Yes
Stackable *
No
Product colour
Black
LED indicators
Yes
Country of origin
China
Certification
CE, FCC Class A, RoHS
Performance
Internal memory
32 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
480 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
48
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
370 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
442 mm
Depth
330 mm
Height
43,6 mm
Weight
4,4 kg
Packaging data
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Package type
Box
Rack mount kit
Yes
Rubber feet
Yes
Resource CD
Yes
Package width
590 mm
Package depth
390 mm
Package height
133 mm
Package weight
6,2 kg
Logistics data
Master (outer) case width
590 mm
Master (outer) case length
390 mm
Master (outer) case height
133 mm
Master (outer) case weight
6,2 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)