HP logo

HP 5JH81AA graphics card NVIDIA Quadro RTX 5000 16 GB GDDR6

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261205
Info modified on:
01 Oct 2024, 19:54:07
End of life date:
30 Sept 2022
Long product name HP 5JH81AA graphics card NVIDIA Quadro RTX 5000 16 GB GDDR6:

NVIDIA Quadro RTX 5000 16GB (4)DP+USBc

HP 5JH81AA graphics card NVIDIA Quadro RTX 5000 16 GB GDDR6:

Shatter the boundaries
Empower creative and technical professionals to quickly make informed decisions and easily tackle design and visualization workloads with ray tracing, deep learning, and advanced shading enabled by the NVIDIA® Quadro® RTX 5000, powered by the NVIDIA Turing™ architecture and NVIDIA RTX™ platform.

Short summary description HP 5JH81AA graphics card NVIDIA Quadro RTX 5000 16 GB GDDR6:

HP 5JH81AA, Quadro RTX 5000, 16 GB, GDDR6, PCI Express x16 3.0

Long summary description HP 5JH81AA graphics card NVIDIA Quadro RTX 5000 16 GB GDDR6:

HP 5JH81AA. Graphics processor family: NVIDIA, Graphics processor: Quadro RTX 5000. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.