location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PictureMate Lithium Ion Battery 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PM280 Battery Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C831083
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:19:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PictureMate Lithium Ion Battery 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Lithium-Ion (Li-Ion)
  • - Country of origin: Japan
  • - Quantity per pack: 1
Long product name Epson PictureMate Lithium Ion Battery 1 pc(s) :
The long product name of Epson PictureMate Lithium Ion Battery 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PictureMate Lithium Ion Battery
More>>>
Epson PictureMate Lithium Ion Battery 1 pc(s):
The official description of Epson PictureMate Lithium Ion Battery 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PictureMate rechargeable Li-ion battery lets you bring even more memories to live. As well as processing your photos in the convenience of your home, you can now process your photos anywhere, anytime! No plugging in, no waiting, no limits!

Short summary description Epson PictureMate Lithium Ion Battery 1 pc(s):
This short summary of the Epson PictureMate Lithium Ion Battery 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PictureMate Lithium Ion Battery, Silver, 1 pc(s)

Long summary description Epson PictureMate Lithium Ion Battery 1 pc(s):
This is an auto-generated long summary of Epson PictureMate Lithium Ion Battery 1 pc(s) based on the first three specs of the first five spec groups.

Epson PictureMate Lithium Ion Battery. Product colour: Silver. Quantity per pack: 1 pc(s)

Features
Product colour
Silver
Battery technology
Lithium-Ion (Li-Ion)
Country of origin
Japan
Weight & dimensions
Weight
157 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
70 mm
Package depth
205 mm
Package height
43 mm
Package weight
406 g
Country Distributor
United Kingdom 1 distributor(s)