location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 570-p033nl AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
570-p033nl
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CX23EAR
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:39:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion 570-p033nl AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64
  • - AMD A10-9700 (2M Cache, 3.5 GHz)
  • - AMD Radeon R5 435 (2GB GDDR5)
  • - 8GB (2400 MHz) DDR4-SDRAM (1 x 8 GB) & 1000GB HDD
  • - Mouse & Keyboard included, DVD Super Multi, 315 x 163 x 307 mm, USB C Thunderbolt port, HDMI, Card Reader
Long product name HP Pavilion 570-p033nl AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC Black :
The long product name of HP Pavilion 570-p033nl AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A10-9700 (2M Cache, 3.5 GHz), 8GB DDR4-SDRAM, 1000GB HDD, AMD Radeon R7, AMD Radeon R5 435 2GB GDDR5, DVD Super Multi, LAN, WLAN, Windows 10 Home 64-bit
More>>>
HP Pavilion 570-p033nl AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC Black:
The official description of HP Pavilion 570-p033nl AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Back and bolder than ever
While other towers have been standing still, HP has shaken up the category. From its eye-catching, space saving design, to full performance and reliability, this HP Pavilion is the best thing to happen to towers in over 20 years.

USB 2.0 connector
With the world's most popular USB connection, you can easily connect any of your existing USB devices without worrying about compatibility.

USB 3.0 connector
With the world's most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Short summary description HP Pavilion 570-p033nl AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC Black:
This short summary of the HP Pavilion 570-p033nl AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 570-p033nl, 3,5 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 570-p033nl AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC Black:
This is an auto-generated long summary of HP Pavilion 570-p033nl AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC Black based on the first three specs of the first five spec groups.

HP Pavilion 570-p033nl. Processor frequency: 3,5 GHz, Processor family: AMD A10, Processor model: A10-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R5 435. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD A10
Processor generation
7th Generation AMD A10-Series APUs
Processor model *
A10-9700
Processor cores
4
Processor threads
4
Processor boost frequency
3,8 GHz
Processor frequency *
3,5 GHz
Processor cache
2 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon R5 435
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card model *
AMD Radeon R7
Graphics card HDMI ports quantity
1
Graphics card VGA (D-Sub) ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
No
DC-in jack
No
Design
Chassis type *
Desktop
Placement supported
Vertical
Water cooling system
No
Product colour *
Black
Country of origin
China
Refurbished
Yes
Performance
Motherboard chipset
Intel® H270
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe, Microsoft Office 365
Bundled software
CyberLink PowerDirector; Netflix; Dropbox
Brand-specific features
HP JumpStart
Yes
HP Software provided
Switch audio HP
Power
Power supply *
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
315 mm
Depth *
163 mm
Height *
307 mm
Weight *
5,7 kg
Package width
490 mm
Package depth
235 mm
Package height
414 mm
Package weight
7,29 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Disclaimer HP Pavilion 570-p033nl AMD A10 A10-9700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC Black:
Disclaimer

[1] For hard drives, TB= 1 trillion bytes. Actual formatted capacity is less. Up to 30GB of hard drive is reserved for system recovery software.