location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools RGOVLCA4TWSI monitor mount / stand 81,3 cm (32") Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor arm R-Go Caparo Dual, for two monitors, adjustable with gas spring, 3-9 kg load capacity, 100% circular, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOVLCA4TWSI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491064
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 18:18:11
The date of the most recent change of this product data-sheet in Icecat.
R-Go Tools RGOVLCA4TWSI user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools RGOVLCA4TWSI monitor mount / stand 81,3 cm (32") Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Certified 100% circular
  • - Modular design
  • - Fully adjustable with gas spring
  • - With patented SMART functions
  • - Dutch design
  • - Integrated cable management
Long product name R-Go Tools RGOVLCA4TWSI monitor mount / stand 81,3 cm (32") Black Desk :
The long product name of R-Go Tools RGOVLCA4TWSI monitor mount / stand 81,3 cm (32") Black Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGOVLCA4TWSI
More>>>
R-Go Tools RGOVLCA4TWSI monitor mount / stand 81,3 cm (32") Black Desk:
The official description of R-Go Tools RGOVLCA4TWSI monitor mount / stand 81,3 cm (32") Black Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the R-Go dual monitor arm, you can easily and quickly position your screens at eye level. In addition, you can tilt and rotate the screens as required. The Caparo monitor arms even have an integrated gas spring, allowing you to easily adjust the screens in height and depth with one hand. Ideal for flexible workplaces! Thanks to the modular character, you can easily expand the monitor arms as required with a document holder, laptop holder, smartbar or an extra arm. The monitor arms can be installed from above the worktop. This allows you to work in an upright posture even during installation! In addition, you don't need any tools for installation. The R-Go monitor arms are designed to be CO2 neutral. The CO2 emissions released when manufacturing a monitor arm are compensated by planting trees. The R-Go monitor arms are designed in the Netherlands and feature patented SMART functions, such as a rotation stop for each moving part. This SMART STOP prevents the monitor arms from colliding with an (acoustic) panel.

Short summary description R-Go Tools RGOVLCA4TWSI monitor mount / stand 81,3 cm (32") Black Desk:
This short summary of the R-Go Tools RGOVLCA4TWSI monitor mount / stand 81,3 cm (32") Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools RGOVLCA4TWSI, Clamp, 9 kg, 61 cm (24"), 81,3 cm (32"), 100 x 100 mm, Black

Long summary description R-Go Tools RGOVLCA4TWSI monitor mount / stand 81,3 cm (32") Black Desk:
This is an auto-generated long summary of R-Go Tools RGOVLCA4TWSI monitor mount / stand 81,3 cm (32") Black Desk based on the first three specs of the first five spec groups.

R-Go Tools RGOVLCA4TWSI. Mounting: Clamp, Maximum weight capacity: 9 kg, Minimum screen size: 61 cm (24"), Maximum screen size: 81,3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 40°. Product colour: Black

Sustainability starts with the design
Sustainability starts with the design

Our monitor arms are designed according to the principles of "Circular Product Design" with the aim of keeping our carbon footprint as low as possible. The monitor arms are fully recyclable, as the aluminum and plastic used can be easily separated. We have received a "100% circularity" certificate for this.

Create your own set-up!
Create your own set-up!

Build your own monitor arm using separate modules, such as a document holder, laptop holder, smartbar or an extra arm. The modular design allows you to easily upgrade your monitor arm and, in case of maintenance, only a single module needs to be replaced instead of the entire monitor arm.

Caparo monitor arm with gas spring
Caparo monitor arm with gas spring

Easily adjustable in depth and height. The screen can tilt and swivel as required. The Caparo is equipped with a gas spring. Thanks to the integrated gas spring, the monitor arm is easy to adjust in height and depth with one hand. In addition, you can rotate and tilt the screen as required. This makes the Caparo ideal for flexible workstations!

Installation from above worktop

The monitor arms can be installed from above the worktop. This allows you to work in an upright posture even during installation!

Mounting
Minimum screen size *
61 cm (24")
Maximum weight capacity *
9 kg
Maximum screen size *
81,3 cm (32")
Mounting
Clamp
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
2
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Height adjustment type
Gas spring
Height adjustment range
160 - 640 mm
Adjustable depth
Yes
Depth adjustment range
200 - 590 mm
Tilt angle range
0 - 40°
Swivel angle
180°
Angle of rotation
360°
Turn angle
40°
Built-in mechanical spring
Yes
Design
Housing material
Aluminium
Product colour *
Black
Country of production
China
Technical details
Warranty period
5 year(s)
Weight & dimensions
Weight
4,58 kg
Package width
285 mm
Package depth
135 mm
Package height
386 mm
Package weight
5,25 kg
Logistics data
Master (outer) case width
300 mm
Master (outer) case length
400 mm
Master (outer) case height
500 mm
Master (outer) case weight
41,4 kg
Quantity per master (outer) case
4 pc(s)
Harmonized System (HS) code
7616999099
Other features
Country of origin
China
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)