location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PM1WB-GR surge protector Black 1 AC outlet(s) 230 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PM1WB-GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM1WB-GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304343776 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC PM1WB-GR surge protector Black 1 AC outlet(s) 230 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 918 J 1 AC outlet(s) Type F 230 V
  • - 13000 A
  • - Black
More>>>
Short summary description APC PM1WB-GR surge protector Black 1 AC outlet(s) 230 V:
This short summary of the APC PM1WB-GR surge protector Black 1 AC outlet(s) 230 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC PM1WB-GR, 918 J, 1 AC outlet(s), Type F, 230 V, 13000 A, 13000 A

Long summary description APC PM1WB-GR surge protector Black 1 AC outlet(s) 230 V:
This is an auto-generated long summary of APC PM1WB-GR surge protector Black 1 AC outlet(s) 230 V based on the first three specs of the first five spec groups.

APC PM1WB-GR. Surge energy rating: 918 J, AC outlets quantity: 1 AC outlet(s), AC outlet types: Type F. Product colour: Black, Power plug type: Type F (CEE 7/4). Weight: 130 g, Width: 63 mm, Depth: 41 mm. Certification: CE. Package width: 70 mm, Package depth: 88 mm, Package height: 106 mm

Power
Surge energy rating *
918 J
AC outlets quantity *
1 AC outlet(s)
AC outlet types *
Type F
Nominal input voltage *
230 V
Peak current, normal mode
13000 A
Peak current, common mode
13000 A
Features
Product colour *
Black
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Weight
130 g
Width
63 mm
Weight & dimensions
Depth
41 mm
Height
100 mm
Certificates
Certification
CE
Packaging data
Package width
70 mm
Package depth
88 mm
Package height
106 mm
Packaging content
Number of products included
1 pc(s)
Logistics data
Harmonized System (HS) code
85364900
Quantity per pallet
10008 pc(s)
Brand Image Product code Product Stock Price from
APC SurgeArrest White 1 AC outlet(s) 230 V APC SurgeArrest White 1 AC outlet(s) 230 V
(show image)
PM1W-GR SurgeArrest 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)