location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRV1KIL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRV1KIL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRV1KIL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304337959 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:32:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRV1KIL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High quality, Double-conversion On-line UPS designed for essential power protection needs even in the most unstable power conditions
  • - Includes: CD with software, USB cable, User Manual2 years repair or replace
Warranty: 2 years repair or replace
Long product name APC SRV1KIL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s) :
The long product name of APC SRV1KIL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy UPS On-Line SRV Ext. Runtime, 1000VA, 230V, w / External Battery Pack
More>>>
APC SRV1KIL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s):
The official description of APC SRV1KIL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For small to medium businesses, APC by Schneider Electric delivers a new category of UPSs designed for essential power protection needs even in the most unstable power conditions. APC Easy UPS 1 Ph Online is a versatile, high quality, cost competitive UPS developed to handle a wide voltage range, inconsistent power conditions and delivering the quality millions of IT professionals trust around the world.

Short summary description APC SRV1KIL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s):
This short summary of the APC SRV1KIL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRV1KIL, Double-conversion (Online), 1 kVA, 800 W, Pure sine, 160 V, 280 V

Long summary description APC SRV1KIL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s):
This is an auto-generated long summary of APC SRV1KIL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRV1KIL. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 800 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 3 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 4 h. Form factor: Tower, Product colour: Black, Display type: LCD. Width: 290 mm, Depth: 400 mm, Height: 238 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1 kVA
Output power *
800 W
Waveform *
Pure sine
Input operation voltage (min) *
160 V
Input operation voltage (max) *
280 V
Input frequency *
40/70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Surge energy rating
600 J
Crest factor
3:1
ECO mode
Yes
Output voltage Total Harmonic Distortion (THD)
3%
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
3 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
Serial interface
Yes
Serial interface type
RS-232
Serial ports quantity
1
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery recharge time
4 h
Battery
Automatic battery test
Yes
Design
Form factor *
Tower
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
CE, IEC 62040-1-1, IEC 62040-1-2 REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 14763,6 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
290 mm
Depth
400 mm
Height
238 mm
Weight
24 kg
Battery width
23,5 cm
Battery depth
36,5 cm
Battery height
33 cm
Battery weight
10,6 kg
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS) APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS)
(show image)
VGL9901I Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)