location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRV6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRV6KRI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRV6KRI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304341758 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:33:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRV6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High quality, Double-conversion On-line UPS designed for essential power protection needs even in the most unstable power conditions
  • - Includes: CD with software, USB cable, User Manual
Warranty: 2 years repair or replace
Long product name APC SRV6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W :
The long product name of APC SRV6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy UPS SRV RM 6000VA 230V
More>>>
APC SRV6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:
The official description of APC SRV6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality, Double-conversion On-line UPS designed for essential power protection needs even in the most unstable power conditions.

Includes: CD with software, USB cable, User Manual.

Short summary description APC SRV6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:
This short summary of the APC SRV6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRV6KRI, Double-conversion (Online), 6 kVA, 6000 W, Sine, 220 V, 240 V

Long summary description APC SRV6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:
This is an auto-generated long summary of APC SRV6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W based on the first three specs of the first five spec groups.

APC SRV6KRI. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 6000 W. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 4U. Width: 438 mm, Depth: 710 mm, Height: 173 mm. Cables included: USB cable

Brand Image Product code Product Stock Price from
APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS) APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS)
(show image)
VGL9901I Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)