location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AA138422 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AA138422
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA138422 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184141700 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:15:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL AA138422 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Our sustaining qualification process allows for testing and certifying the newest in technology on your Dell system
  • - Dell Memory is built using industry leading OEM grade quality parts
  • - Only first pass yielded product is acceptable to meet Dell’s high quality standard, only available when purchased from Dell
  • - Our Limited Lifetime Warranty guarantees that if our Dell memory should ever fail, we will replace it
  • - Dell Certified means no worry of voiding your system’s hardware warranty
  • - Our experienced technical support staff is available to answer any questions regarding your Dell Certified Memory upgrade
  • - Memory that is not Dell-certified may not be supported by Dell’s Technical Support
Warranty: Limited lifetime
Long product name DELL AA138422 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC :
The long product name of DELL AA138422 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16GB - 2RX8 DDR4 RDIMM 2666MHz
More>>>
DELL AA138422 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC:
The official description of DELL AA138422 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supercharge your Dell™ system with a Dell Memory upgrade engineered, tested and customized for your system. Adding more memory revs your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications.

Dell™ Branded memory offered in the Memory Selector is fully compatible and supported by Dell. Memory offered now may differ in speed from the original system memory but has been qualified to work in the system. When mixed, the memory will perform at the lowest speed populated or the highest speed allowed by the system.

Short summary description DELL AA138422 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC:
This short summary of the DELL AA138422 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AA138422, 16 GB, 2 x 8 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description DELL AA138422 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC:
This is an auto-generated long summary of DELL AA138422 memory module 16 GB 2 x 8 GB DDR4 2666 MHz ECC based on the first three specs of the first five spec groups.

DELL AA138422. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC

Features
Buffered memory type
Registered (buffered)
Internal memory *
16 GB
Memory layout (modules x size) *
2 x 8 GB
Internal memory type *
DDR4
Memory clock speed *
2666 MHz
Component for *
PC/Server
Memory form factor *
288-pin DIMM
ECC *
Yes
Memory ranking
2
Memory voltage
1.2 V
Features
Compatible products
- PowerEdge C4130 - PowerEdge C4140 - PowerEdge C6420 - PowerEdge FC430 - PowerEdge FC630 - PowerEdge FC640 - PowerEdge FC830 - PowerEdge M630 - PowerEdge M640 - PowerEdge M640 VRTX - PowerEdge M830 - PowerEdge MX740C - PowerEdge MX840C - PowerEdge R430 - PowerEdge R440 - PowerEdge R530 - PowerEdge R540 - PowerEdge R630 - PowerEdge R640 - PowerEdge R6415 - PowerEdge R730 - PowerEdge R730XD - PowerEdge R730xd XL - PowerEdge R740 - PowerEdge R740XD - PowerEdge R7415 - PowerEdge R7425 - Poweredge R830 - PowerEdge R840 - PowerEdge R930 - PowerEdge R940 - PowerEdge R940xa - PowerEdge T430 - PowerEdge T440 - PowerEdge T630 - PowerEdge T640 - PowerVault NX3240 - Precision Workstation R7920 - Precision Workstation R7920 Xl - Precision Workstation T5820 - Precision Workstation T5820 Xl - Precision Workstation T7820 - Precision Workstation T7820 Xl - Precision Workstation T7920 - Precision Workstation T7920 Xl
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)