location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 54168 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54168
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54168 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138956436
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 54168 kiddie pool:
This short summary of the Bestway 54168 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 54168, 90 L, Figure 8 shape, 2 yr(s), Vinyl, Blue, White

Long summary description Bestway 54168 kiddie pool:
This is an auto-generated long summary of Bestway 54168 kiddie pool based on the first three specs of the first five spec groups.

Bestway 54168. Capacity: 90 L. Shape: Figure 8 shape, Recommended age (min): 2 yr(s), Material: Vinyl, Product colour: Blue, White

Features
Material *
Vinyl
Coloration
Monochromatic
Product colour *
Blue, White
Recommended age (min) *
2 yr(s)
Shape
Figure 8 shape
Intrastat code
95069990
Ergonomics
Seat cushion
Yes
Headrest
Yes
Built-in cup holders
Yes
Weight & dimensions
Capacity *
90 L
Width
2790 mm
Depth
2340 mm
Weight & dimensions
Height
480 mm
Weight
5,26 kg
Thickness
0,32 mm
Packaging data
Package type
Box
Package width
400 mm
Package depth
400 mm
Package height
145 mm
Quantity per pack
1 pc(s)
Package volume
54000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
48 pc(s)
Minimum order quantity
2 pc(s)