location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 31050 beach ball 41 cm Assorted colours

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138961126 show
Category: Beach Balls Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 31050 beach ball 41 cm Assorted colours:
This short summary of the Bestway 31050 beach ball 41 cm Assorted colours data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 31050, 41 cm, Safety valve, Assorted colours

Long summary description Bestway 31050 beach ball 41 cm Assorted colours:
This is an auto-generated long summary of Bestway 31050 beach ball 41 cm Assorted colours based on the first three specs of the first five spec groups.

Bestway 31050. Diameter: 41 cm, Weight: 69 g. Product colour: Assorted colours

Features
Internal filling
Glitter
Safety valve
Yes
Product colour *
Assorted colours
Intrastat code
95030095
Interleaved Two of Five (ITF-14)
76941607310679
Technical details
Package volume
9000 cm³
Weight & dimensions
Diameter *
41 cm
Weight
69 g
Packaging data
Package width
150 mm
Package depth
230 mm
Package height
13 mm
Package type
Blister
Logistics data
Quantity per pallet
2304 pc(s)
Minimum order quantity
12 pc(s)