location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43184 cool box 24 L Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43184
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43184 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138951912
Category:
Cool boxes are plastic boxes with vacuum walls to keep drinks and food inside cool.
Cool Boxes Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 43184 cool box 24 L Pink:
This short summary of the Bestway 43184 cool box 24 L Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43184, Pink, 24 L, 8 pc(s), 978 g, 198 mm, 198 mm

Long summary description Bestway 43184 cool box 24 L Pink:
This is an auto-generated long summary of Bestway 43184 cool box 24 L Pink based on the first three specs of the first five spec groups.

Bestway 43184. Product colour: Pink. Capacity: 24 L, Minimum order quantity: 8 pc(s). Weight: 978 g. Package width: 198 mm, Package depth: 198 mm, Package height: 80 mm. Quantity per pallet: 280 pc(s)

Design
Product colour *
Pink
Portable
Yes
Floating
Yes
Features
Capacity *
24 L
Intrastat code
39269097
Minimum order quantity
8 pc(s)
Weight & dimensions
Weight
978 g
Technical details
Package volume
30000 cm³
Packaging data
Package width
198 mm
Package depth
198 mm
Package height
80 mm
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
280 pc(s)