location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58474 pool part/accessory Chlorine dispenser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58474
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58474 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138954616
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 58474 pool part/accessory Chlorine dispenser:
This short summary of the Bestway 58474 pool part/accessory Chlorine dispenser data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58474, Chlorine dispenser, Blue, Orange, White, 200 g, 515 g, Box, 286 mm

Long summary description Bestway 58474 pool part/accessory Chlorine dispenser:
This is an auto-generated long summary of Bestway 58474 pool part/accessory Chlorine dispenser based on the first three specs of the first five spec groups.

Bestway 58474. Product type: Chlorine dispenser, Product colour: Blue, Orange, White, Chlorine tablet weight (max): 200 g. Weight: 515 g. Package type: Box, Package width: 286 mm, Package depth: 255 mm. Minimum order quantity: 4 pc(s), Quantity per pallet: 96 pc(s)

Features
Product type *
Chlorine dispenser
Product colour
Blue, Orange, White
Chlorine tablet weight (max)
200 g
Intrastat code
39269097
Weight & dimensions
Weight
515 g
Packaging data
Package type
Box
Package width
286 mm
Package depth
255 mm
Package height
210 mm
Package volume
67000 cm³
Logistics data
Minimum order quantity
4 pc(s)
Quantity per pallet
96 pc(s)
Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun 502010814NL pool part/accessory Chlorine dispenser
(show image)
502010814NL 502010814NL
Bestway 58338 pool part/accessory Chlorine/Bromine dispenser Bestway 58338 pool part/accessory Chlorine/Bromine dispenser
(show image)
58338 FLOWCLEAR™ Aquafeed chlorinator