location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SRU9400/10 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Remote Control SRU9400/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRU9400/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895915694
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:50:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SRU9400/10 remote control :
The long product name of Philips SRU9400/10 remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

See only the keys you need.
More>>>
Philips SRU9400/10 remote control:
The official description of Philips SRU9400/10 remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can finally put away all your remote controls and replace them with one beautiful controller. The SRU9400 not only handles all the functions of your original remotes, it is also much easier and more convenient to use.
- Single control solution for most devices & brands
- Great convenience
- Quick and easy set-up

Short summary description Philips SRU9400/10 remote control:
This short summary of the Philips SRU9400/10 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SRU9400/10, White, 10 m, AA, 162 mm, 42 mm, 350 g

Long summary description Philips SRU9400/10 remote control:
This is an auto-generated long summary of Philips SRU9400/10 remote control based on the first three specs of the first five spec groups.

Philips SRU9400/10. Maximum range: 10 m. Backlight buttons

Design
Backlight buttons *
Yes
Display
Backlight colour
White
Performance
Maximum range *
10 m
Transmitting LEDs
2
Battery
Battery type
AA
Number of batteries supported
3
Packaging data
Package width
162 mm
Package height
42 mm
Package weight
350 g
Package dimensions (WxDxH)
162 x 330 x 42 mm
Package length
33 cm
Other features
Carrier frequency range
30 - 100 kHz
Frequency range
30k - 100kHz
12 NC code
908210005335
EAN/UPC/GTIN
87 10895 91565 6
Learning IR codes
Yes
Package weight
0,35 kg