location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-524UP wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-524UP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-524UP
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name D-Link DI-524UP wireless router :
The long product name of D-Link DI-524UP wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AirPlusTM G DI-524 Wireless Router
More>>>
D-Link DI-524UP wireless router:
The official description of D-Link DI-524UP wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link, the industry leader in wireless networking, introduces another breakthrough in wireless connectivity. The D-Link AirPlusTM G DI-524 http://www.dlink.com/products/?pid=316which is capable of transferring data at rates of up to 54Mbps in the 2.4GHz frequency — the same wireless frequency as 802.11b. The D-Link DI-524 also offers four Ethernet ports to support multiple computers.

The advanced wireless technology built into the DI-524 offers data transfer speeds up to 54Mbps through its wireless channels allowing streaming
videos and other high bandwidth applications, such as online gaming events, to operate without the hassle of Ethernet cables. The ability to use high
bandwidth applications also makes streaming real-time programs more enjoyable and more efficient.

With the DI-524’s built-in advanced firewall, threats of hackers penetrating your network are minimized. Some firewall features include functions that allow
or disallow certain ports to be open for certain applications. Time scheduling can be established as a firewall rule so that specific ports will be open at
certain times and be closed at other times. Features like content filtering, MAC filtering, URL blocking, and domain blocking are useful tools to prevent
other unwanted intruders from connecting to your network or browsing restricted sites.

The easy-to-use configuration wizard takes only minutes to setup and guides users step-by-step through configuring the DI-524. With all the versatile features and an user-friendly utility, the DI-524 provides an enhanced networking experience.

Short summary description D-Link DI-524UP wireless router:
This short summary of the D-Link DI-524UP wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-524UP, OFDM, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, PPTP L2TP IPSec, WPA, VPN Pass-through, Domain Blocking, Scheduling, Ethernet, Fast Ethernet

Long summary description D-Link DI-524UP wireless router:
This is an auto-generated long summary of D-Link DI-524UP wireless router based on the first three specs of the first five spec groups.

D-Link DI-524UP. Modulation: OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: PPTP L2TP IPSec. Security algorithms: WPA, Firewall security: VPN Pass-through, Domain Blocking, Scheduling. Data link protocols: Ethernet, Fast Ethernet. LED indicators: Power, Status, WAN, WLAN

Wireless LAN features
Modulation
OFDM
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Full duplex
Yes
Supports ISDN connection
No
VPN support
PPTP L2TP IPSec
Security
Security algorithms
WPA
Firewall security
VPN Pass-through, Domain Blocking, Scheduling
Filtering
Yes
MAC address filtering
Yes
IP address filtering
Yes
URL filtering
Yes
Network address translation (NAT)
Yes
Protocols
Data link protocols
Ethernet, Fast Ethernet
Design
LED indicators
Power, Status, WAN, WLAN
Features
Safety
FCC
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Weight
220 g
Other features
Dimensions (WxDxH)
109 x 142 x 31 mm
I/O ports
4x 10/100 Ethernet 1x Power
Indoor range
100 m
Outdoor range
400 m
Networking features
Wireless LAN, Ethernet
Maximum data transfer rate
0,054 Gbit/s
Management platform
Web-based, DHCP Server
Interface
RJ45
Frequency range
2.4 - 2.462 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-23 03:18:03
Uk has collected 4 expert reviews for D-Link DI-524UP wireless router and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-23 03:18:03
D-Links DI-524 is a standard 802.11g wireless router. It has four Ethernet ports for connecting wired clients and a WAN Ethernet port for connecting to a separate ADSL or Cable router. Its configured using D-Links Click n Connect wizard, which...
60%
Brand Image Product code Product Stock Price from
D-Link DI-524/E wireless router Grey D-Link DI-524/E wireless router Grey
(show image)
DI-524/E DI-524/E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)