location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint T 320GB Serial ATA II HDD internal hard drive 7200 RPM 16 MB 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320GB Serial ATA II HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD321KJ
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2019 10:03:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Spinpoint T 320GB Serial ATA II HDD internal hard drive 7200 RPM 16 MB 3.5" :
The long product name of Samsung Spinpoint T 320GB Serial ATA II HDD internal hard drive 7200 RPM 16 MB 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

320GB Serial ATA II, 16MB, 7200 RPM Hard Drive
More>>>
Samsung Spinpoint T 320GB Serial ATA II HDD internal hard drive 7200 RPM 16 MB 3.5":
The official description of Samsung Spinpoint T 320GB Serial ATA II HDD internal hard drive 7200 RPM 16 MB 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- Serial ATA 3.0 Gbps Interface Support.
- SATA Native Command Queuing Feature.
- Device Initiated SATA Power Management.
- Staggerd Spin-up Support.
- High Speed Dual DSP Based Architecture.
- ATA S.M.A.R.T Compliant.
- ATA Automatic Acoustic Management Feature.
- ATA 48-bit Address Feature.
- ATA Device Configuration Overlay Feature.
- SilentSeek.
- ImpacGuard.

Short summary description Samsung Spinpoint T 320GB Serial ATA II HDD internal hard drive 7200 RPM 16 MB 3.5":
This short summary of the Samsung Spinpoint T 320GB Serial ATA II HDD internal hard drive 7200 RPM 16 MB 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint T 320GB Serial ATA II HDD, 320 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Samsung Spinpoint T 320GB Serial ATA II HDD internal hard drive 7200 RPM 16 MB 3.5":
This is an auto-generated long summary of Samsung Spinpoint T 320GB Serial ATA II HDD internal hard drive 7200 RPM 16 MB 3.5" based on the first three specs of the first five spec groups.

Samsung Spinpoint T 320GB Serial ATA II HDD. HDD capacity: 320 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Features
HDD capacity *
320 GB
HDD speed *
7200 RPM
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
Serial ATA II
Full stroke seek time
18 ms
Track to track seek time
0,8 ms
Average seek time
8,9 ms
Average latency
4,17 ms
Bytes per sector
512
Mean time between failures (MTBF)
600000 h
Power
Power consumption (typical)
8 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating shock
63 G
Non-operating shock
350 G
Other features
HDD transfer rate
300 Mbit/s
Power requirements
+5V; +12V
Acoustic pressure emissions
2,4 dB
Internal
Yes
Drive ready time
10 s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:56:28
Uk has collected 2 expert reviews for Samsung Spinpoint T 320GB Serial ATA II HDD internal hard drive 3.5" 7200 RPM 16 MB and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
United Kingdom 1 distributor(s)