location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro PWS-0027 power supply unit 400 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWS-0027
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWS-0027 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2019 17:32:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro PWS-0027 power supply unit 400 W Silver :
The long product name of Supermicro PWS-0027 power supply unit 400 W Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400W AC Power Supply
More>>>
Short summary description Supermicro PWS-0027 power supply unit 400 W Silver:
This short summary of the Supermicro PWS-0027 power supply unit 400 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro PWS-0027, 400 W, 100 - 240 V, 3.5 - 7 A, Silver

Long summary description Supermicro PWS-0027 power supply unit 400 W Silver:
This is an auto-generated long summary of Supermicro PWS-0027 power supply unit 400 W Silver based on the first three specs of the first five spec groups.

Supermicro PWS-0027. Total power: 400 W, AC input voltage: 100 - 240 V, Input current: 3.5 - 7 A. Product colour: Silver

Brand Image Product code Product Stock Price from
Supermicro

Supermicro PWS-0050-M power supply unit 380 W 3U
(show image)
PWS-0050-M PWS-0050-M 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-801-1R power supply unit 800 W 1U
(show image)
PWS-801-1R PWS-801-1R 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0065 power supply unit 700 W 1U
(show image)
PWS-0065 PWS-0065 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0045 power supply unit 450 W Silver
(show image)
PWS-0045 PWS-0045 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0056 power supply unit 650 W Silver
(show image)
PWS-0056 PWS-0056 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0064 power supply unit 400 W 1U
(show image)
PWS-0064 PWS-0064 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0055 power supply unit 250 W 1U
(show image)
PWS-0055 PWS-0055 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0044 power supply unit 600 W Silver
(show image)
PWS-0044 PWS-0044 0.00
(excl. VAT)
0 (incl. VAT)