location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IEEE-1394 FireWire Adapter 4 Pin - 6 Pin M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FIRE46MF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030786935 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Male
  • - Female
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F Black :
The long product name of StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com IEEE-1394 FireWire Adapter 4 Pin - 6 Pin M/F
More>>>
StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F Black:
The official description of StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert a 6-pin Firewire 400 cable for use with a 4-pin Firewire device

This IEEE-1394 Firewire 4-6 Adapter M/F is converts a 4-pin FireWire connector into a 6-pin FireWire connector.

Designed and constructed for both durability and convenience, the IEEE-1394 4-6 pin adapter is backed by StarTech.com's lifetime warranty.

The StarTech.com Advantage

- Easily convert a 4-pin FireWire connector into a 6-pin FireWire connector
- Avoid having to carry separate 4-pin and 6-pin Firewire cables
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F Black:
This short summary of the StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F, Black

Long summary description StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F Black:
This is an auto-generated long summary of StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F Black based on the first three specs of the first five spec groups.

StarTech.com IEEE-1394 Firewire 4-6 Adapter M/F. Product colour: Black

Ports & interfaces
Connector 1 gender
Male
Connector 2 gender
Female
Connector(s)
Firewire 4 pin Male - Firewire 6 pin Female
Performance
Product colour *
Black
Packaging data
Package width
20 mm
Package depth
82 mm
Package height
150 mm
Package weight
30 g
Brand Image Product code Product Stock Price from
StarTech.com FIRE94FM cable gender changer 9p FireWire 800 4p FireWire Black StarTech.com FIRE94FM cable gender changer 9p FireWire 800 4p FireWire Black
(show image)
FIRE94FM IEEE-1394 FireWire Adapter - 9 Pin to 4 Pin F/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)