Epson logo

Epson C12C800202 printer kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239914
Info modified on:
03 Aug 2022, 13:35:37
Long product name Epson C12C800202 printer kit:

SIDM Push/Pull Tractor Unit for LQ-590/870, FX-890/A

Short summary description Epson C12C800202 printer kit:

Epson C12C800202, Dot matrix, Black, Metallic, Indonesia, Epson, LQ-590/870 FX-890/A, 1 pc(s)

Long summary description Epson C12C800202 printer kit:

Epson C12C800202. Print technology: Dot matrix, Product colour: Black, Metallic, Country of origin: Indonesia. Quantity per pack: 1 pc(s), Package weight: 0,36 g, Package width: 60 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.